POT 1K OHM 1.5W WIREWOUND LINEAR Product overview: 3545S-1-102L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 1.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3545S-1-102L can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Category: Potentiometers, Variable Resistors Rotary Potentiometers, Rheostats
Package: Bulk
Tolerance: ±5%
Resistance (Ohms): 1k
Number of Turns: 5
Built in Switch: None
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Power (Watts): 1.5W
1k Ohm 1 Gang Linear Panel Mount Potentiometer None 5 Kierros Wirewound 1.5W Solder Lug
POT 1K OHM 1.5W WIREWOUND LINEAR
Model 3543: 3-Turn, 1 Watt — 7⁄8" dia. Wirewound element. Temperature Coefficient: ±50 PPM/°C. Resistance Tolerance: ±5%. Model 3545: 5-Turn, 1.5 Watt — 7⁄8" dia. Wirewound element. Temperature Coefficient: ±50 PPM/°C. Resistance Tolerance: ±5%. All models have of Operating Temperature Range: +1°C to +125°C.
Features
WIREWOUND POTENTIOMETER, 1KOHM, 5%, 1.5W; Track Resistance:1kohm; No. of Turns:5Turns; Track Taper:Linear; Power Rating:1.5W; Resistance Tolerance:± 5%; Product Range:3545S Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Potentiometers, Rheostats, and Trimmers | Wirewound Resistors | Resistors | Wirewound Resistors | Resistors |
| Product Number | 84-3545S-1-102L | 3545S-1-102L-ND | 3545S-1-102L | 70153730 | 17M3630 | |
| Product Name | 1.5W Rheostat | Potentiometers, Variable Resistors Rotary Potentiometers, Rheostats | Rotary Potentiometers, Rheostats | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Pot;Wirewound;Rest 1 Kilohms;Panel;5 Turns;Linear;Pwr 1.5W;Shaft Dia 0.2497in | Wirewound Potentiometer, 1Kohm, 5%, 1.5W; Track Resistance Bourns |
| Resistance Range | 1000 ohms | 1000 ohms | 1000 ohms | 1000 ohms | 1000 ohms | |
| Power Rating | 1.5 watts | 1.5 watts | 1.5 watts | 1.5 watts | 1.5 watts | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | 1 to 125 C (34 to 257 F) | ||||
| Standards and Certifications | RoHS | RoHS | ||||
| Potentiometer Type | Digital Potentiometer |