Bourns, Inc. 2W Rheostat 3541H-1-203L

Description
POT 20K OHM 2W HYBRITRON LINEAR Product overview: 3541H-1-203L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3541H-1-203L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
POT 20K OHM 2W HYBRITRON LINEAR Product overview: 3541H-1-203L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3541H-1-203L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2W Rheostat - 84-3541H-1-203L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2W Rheostat
84-3541H-1-203L
2W Rheostat 84-3541H-1-203L
POT 20K OHM 2W HYBRITRON LINEAR Product overview: 3541H-1-203L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3541H-1-203L can be used for catalog matching and distributor lookup.

POT 20K OHM 2W HYBRITRON LINEAR Product overview: 3541H-1-203L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3541H-1-203L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rotary Potentiometers, Rheostats - 3541H-1-203L-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
3541H-1-203L-ND
Rotary Potentiometers, Rheostats 3541H-1-203L-ND
20k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Hybritron® 2W Solder Lug

20k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Hybritron® 2W Solder Lug

Buy Now Datasheet
Laguna Hills, CA, United States
Rotary Potentiometers, Rheostats - 3541H-1-203L
1128281-3541H-1-203L
Rotary Potentiometers, Rheostats - 3541H-1-203L 1128281-3541H-1-203L
Manufacturer: Bourns Inc. Win Source Part Number: 1128281-3541H-1-203L Packaging: Tray Termination Style: Solder Lug Mounting Style: Panel Mount Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Actuator Type: Slotted Actuator Length: 0.812" (20.63mm) Resistance (Ohms): 20k Bushing Thread: 3/8-32 Number of Turns: 10 Adjustment Type: User Defined Resistive Material: Hybritron Taper: Linear Number of Gangs: 1 Built in Switch: None Rotation: 3600° Actuator Diameter: 0.2497" (6.34mm) Size - Body: Round - 0.875" Dia x 0.750" H (22.23mm x 19.05mm) Categories: Potentiometers, Variable Resistors Manufacturer Homepage: www.bourns.com Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Family Part Number: 3541H Manufacturer Pack Quantity: 5 MSL Level: 1 (Unlimited) Power (W): 2W

Manufacturer: Bourns Inc.
Win Source Part Number: 1128281-3541H-1-203L
Packaging: Tray
Termination Style: Solder Lug
Mounting Style: Panel Mount
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Actuator Type: Slotted
Actuator Length: 0.812" (20.63mm)
Resistance (Ohms): 20k
Bushing Thread: 3/8-32
Number of Turns: 10
Adjustment Type: User Defined
Resistive Material: Hybritron
Taper: Linear
Number of Gangs: 1
Built in Switch: None
Rotation: 3600°
Actuator Diameter: 0.2497" (6.34mm)
Size - Body: Round - 0.875" Dia x 0.750" H (22.23mm x 19.05mm)
Categories: Potentiometers, Variable Resistors
Manufacturer Homepage: www.bourns.com
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Family Part Number: 3541H
Manufacturer Pack Quantity: 5
MSL Level: 1 (Unlimited)
Power (W): 2W

Buy Now
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 3541H-1-203L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
3541H-1-203L
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 3541H-1-203L
POT 20K OHM 2W HYBRITRON LINEAR

POT 20K OHM 2W HYBRITRON LINEAR

Supplier's Site
Pot;Wirewound;20 Kilohms;Panel;10 Turns;2 W;Linear;Dia-Shaft 0.2497
Fort Worth, TX, USA
Pot;Wirewound;20 Kilohms;Panel;10 Turns;2 W;Linear;Dia-Shaft 0.2497"
70154238
Pot;Wirewound;20 Kilohms;Panel;10 Turns;2 W;Linear;Dia-Shaft 0.2497" 70154238
10-Turn, 2 Watt — 7⁄8" dia. Model 3540S: Wirewound. Temperature Coefficient: ±50 ppm/°C. Resistance Tolerance: ±5%. Model 3541H: Hybritron. Temperature Coefficient: ±100 PPM/°C. Resistance Tolerance: ±10%. Features Bushing Mount Optional Center Tap and Rear Shaft Extension Optional AR Lug Feature Gangable with Common or Concentric Shafts High Torque Available Non-Standard Features and Specifications Available

10-Turn, 2 Watt — 7⁄8" dia. Model 3540S: Wirewound. Temperature Coefficient: ±50 ppm/°C. Resistance Tolerance: ±5%. Model 3541H: Hybritron. Temperature Coefficient: ±100 PPM/°C. Resistance Tolerance: ±10%.
Features

  • Bushing Mount
  • Optional Center Tap and Rear Shaft Extension
  • Optional AR Lug Feature
  • Gangable with Common or Concentric Shafts
  • High Torque Available
  • Non-Standard Features and Specifications Available
Supplier's Site
Wirewound Potentiometer, 20Kohm, 10%, 2W; Track Resistance Bourns - 88K8203 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 20Kohm, 10%, 2W; Track Resistance Bourns
88K8203
Wirewound Potentiometer, 20Kohm, 10%, 2W; Track Resistance Bourns 88K8203
WIREWOUND POTENTIOMETER, 20KOHM, 10%, 2W; Track Resistance:20kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:3541H Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

WIREWOUND POTENTIOMETER, 20KOHM, 10%, 2W; Track Resistance:20kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:3541H Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Wirewound Resistors Resistors
Product Number 84-3541H-1-203L 3541H-1-203L-ND 1128281-3541H-1-203L 3541H-1-203L 70154238 88K8203
Product Name 2W Rheostat Rotary Potentiometers, Rheostats Rotary Potentiometers, Rheostats - 3541H-1-203L Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Pot;Wirewound;20 Kilohms;Panel;10 Turns;2 W;Linear;Dia-Shaft 0.2497" Wirewound Potentiometer, 20Kohm, 10%, 2W; Track Resistance Bourns
Technology / Construction Hybritron Hybritron® Wirewound
Resistance Range 20000 ohms 20000 ohms 20000 ohms 20000 ohms 20000 ohms
Power Rating 2 watts 2 watts 2 watts 2 watts
Operating Temperature -40 to 125 C (-40 to 257 F) 1 to 125 C (34 to 257 F)
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data