Manufacturer: Bourns Inc.
Category: Potentiometers, Variable Resistors Rotary Potentiometers, Rheostats
Package: Tray
Tolerance: ±10%
Resistance (Ohms): 10k
Number of Turns: 10
Taper: Linear
Built in Switch: None
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Power (Watts): 2W
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Hybritron® 2W Solder Lug
WIREWOUND POTENTIOMETER, 10KOHM, 10%, 2W; Track Resistance:10kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:3541H Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes
Rotary Potentiometer, Hybritonr, 3541H Series, 10 kohm, Linear, 10, 2 W, Panel RoHS Compliant: Yes
10-Turn, 2 Watt — 7⁄8" dia. Model 3540S: Wirewound. Temperature Coefficient: ±50 ppm/°C. Resistance Tolerance: ±5%. Model 3541H: Hybritron. Temperature Coefficient: ±100 PPM/°C. Resistance Tolerance: ±10%.
Features
POT 10K OHM 2W HYBRITRON LINEAR
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Wirewound Resistors | Resistors |
| Product Number | 3541H-1-103L-ND | 88K8201 | 87X9836 | 70153723 | 3541H-1-103L | |
| Product Name | Potentiometers, Variable Resistors Rotary Potentiometers, Rheostats | Rotary Potentiometers, Rheostats | Wirewound Potentiometer, 10Kohm, 10%, 2W; Track Resistance Bourns | Rotary Potentiometer, Hybritonr, 3541H Series, 10 Kohm, Linear, 10, 2 W, Panel Rohs Compliant Bourns | Pot;Wirewound;10 Kilohms;Panel;10 Turns;2 W;Linear;Dia-Shaft 0.2497" | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Potentiometer Type | Digital Potentiometer | Standard Potentiometer | ||||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | ||
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % | 10 +/- % | 10 +/- % | |
| Technology / Construction | Hybritron® | Wirewound | ||||
| Mounting / Packaging | Panel Mount (Bushing) | Panel Mount (Bushing) | Panel Mount (Bushing) | Panel Mount (Bushing) |