POT 50K OHM 2W WIREWOUND LINEAR Product overview: 3540S-1-503L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3540S-1-503L can be used for catalog matching and distributor lookup.
Bourns 3540S-1-503L Potentiometer
3540-S1 10 turn wirewound pot,50K 2mm
3540-S1 10 turn wirewound pot,50K 2mm
50k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug
POT 50K OHM 2W WIREWOUND LINEAR
10-Turn, 2 Watt — 7⁄8" dia. Model 3540S: Wirewound. Temperature Coefficient: ±50 ppm/°C. Resistance Tolerance: ±5%. Model 3541H: Hybritron. Temperature Coefficient: ±100 PPM/°C. Resistance Tolerance: ±10%.
Features
WIREWOUND POTENTIOMETER, 50KOHM, 5%, 2W; Track Resistance:50kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:3540S Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Wirewound Resistors | Resistors | Wirewound Resistors | Resistors |
| Product Number | 84-3540S-1-503L | 5223034 | 5223034P | 3540S-1-503L-ND | 3540S-1-503L | 70153721 | 88K8199 |
| Product Name | 2W Rheostat | Potentiometers | Potentiometers | Rotary Potentiometers, Rheostats | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Pot;Wirewound;50 Kilohms;Panel;10 Turns;2 W;Linear;Dia-Shaft 0.2497" | Wirewound Potentiometer, 50Kohm, 5%, 2W; Track Resistance Bourns |
| Technology / Construction | Wirewound | Wirewound | |||||
| Resistance Range | 50000 ohms | 50000 ohms | 50000 ohms | 50000 ohms | 50000 ohms | ||
| Power Rating | 2 watts | 2 watts | 2 watts | 2 watts | 2 watts | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | 1 to 125 C (34 to 257 F) | |||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS |