Bourns, Inc. Rotary Potentiometers, Rheostats 3540S-1-502

Description
5k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug
Request a Quote Datasheet
Description
5k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 3540S-1-502-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
3540S-1-502-ND
Rotary Potentiometers, Rheostats 3540S-1-502-ND
5k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug

5k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 3540S-1-502 - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
3540S-1-502
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 3540S-1-502
POT 5K OHM 2W WIREWOUND LINEAR

POT 5K OHM 2W WIREWOUND LINEAR

Supplier's Site
Potentiometer - 4745652 - Radwell International
Willingboro, NJ, United States
Potentiometer
4745652
Potentiometer 4745652
DISCONTINUED BY MANUFACTURER, POTENTIOMETER, 5KOHM, 1 GANG LINEAR PANEL MOUNT, 10.0 KIERROS WIREWOUND, 2W, SOLDER LUG. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POTENTIOMETER, 5KOHM, 1 GANG LINEAR PANEL MOUNT, 10.0 KIERROS WIREWOUND, 2W, SOLDER LUG. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Radwell International
Product Category Wirewound Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number 3540S-1-502-ND 3540S-1-502 4745652
Product Name Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Potentiometer
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing)
Resistance Range 5000 ohms 5000 ohms 5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details