Bourns, Inc. Rotary Potentiometers, Rheostats - 3540S-1-501L 3540S-1-501L

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1128277-3540S-1-501L Packaging: Tray Termination Style: Solder Lug Mounting Style: Panel Mount Tolerance: ±5% Temperature Coefficient: ±50ppm/°C Actuator Type: Slotted Actuator Length: 0.812" (20.63mm) Resistance (Ohms): 500 Bushing Thread: 3/8-32 Number of Turns: 10 Adjustment Type: User Defined Resistive Material: Wirewound Taper: Linear Number of Gangs: 1 Built in Switch: None Rotation: 3600° Actuator Diameter: 0.2497" (6.34mm) Size - Body: Round - 0.875" Dia x 0.750" H (22.23mm x 19.05mm) Categories: Potentiometers, Variable Resistors Manufacturer Homepage: www.bourns.com Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Consumer Electronics, Portable Devices, Power Management Family Part Number: 3540S Manufacturer Pack Quantity: 5 MSL Level: 1 (Unlimited) Power (W): 2W
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1128277-3540S-1-501L Packaging: Tray Termination Style: Solder Lug Mounting Style: Panel Mount Tolerance: ±5% Temperature Coefficient: ±50ppm/°C Actuator Type: Slotted Actuator Length: 0.812" (20.63mm) Resistance (Ohms): 500 Bushing Thread: 3/8-32 Number of Turns: 10 Adjustment Type: User Defined Resistive Material: Wirewound Taper: Linear Number of Gangs: 1 Built in Switch: None Rotation: 3600° Actuator Diameter: 0.2497" (6.34mm) Size - Body: Round - 0.875" Dia x 0.750" H (22.23mm x 19.05mm) Categories: Potentiometers, Variable Resistors Manufacturer Homepage: www.bourns.com Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Consumer Electronics, Portable Devices, Power Management Family Part Number: 3540S Manufacturer Pack Quantity: 5 MSL Level: 1 (Unlimited) Power (W): 2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Rotary Potentiometers, Rheostats - 3540S-1-501L
1128277-3540S-1-501L
Rotary Potentiometers, Rheostats - 3540S-1-501L 1128277-3540S-1-501L
Manufacturer: Bourns Inc. Win Source Part Number: 1128277-3540S-1-501L Packaging: Tray Termination Style: Solder Lug Mounting Style: Panel Mount Tolerance: ±5% Temperature Coefficient: ±50ppm/°C Actuator Type: Slotted Actuator Length: 0.812" (20.63mm) Resistance (Ohms): 500 Bushing Thread: 3/8-32 Number of Turns: 10 Adjustment Type: User Defined Resistive Material: Wirewound Taper: Linear Number of Gangs: 1 Built in Switch: None Rotation: 3600° Actuator Diameter: 0.2497" (6.34mm) Size - Body: Round - 0.875" Dia x 0.750" H (22.23mm x 19.05mm) Categories: Potentiometers, Variable Resistors Manufacturer Homepage: www.bourns.com Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Consumer Electronics, Portable Devices, Power Management Family Part Number: 3540S Manufacturer Pack Quantity: 5 MSL Level: 1 (Unlimited) Power (W): 2W

Manufacturer: Bourns Inc.
Win Source Part Number: 1128277-3540S-1-501L
Packaging: Tray
Termination Style: Solder Lug
Mounting Style: Panel Mount
Tolerance: ±5%
Temperature Coefficient: ±50ppm/°C
Actuator Type: Slotted
Actuator Length: 0.812" (20.63mm)
Resistance (Ohms): 500
Bushing Thread: 3/8-32
Number of Turns: 10
Adjustment Type: User Defined
Resistive Material: Wirewound
Taper: Linear
Number of Gangs: 1
Built in Switch: None
Rotation: 3600°
Actuator Diameter: 0.2497" (6.34mm)
Size - Body: Round - 0.875" Dia x 0.750" H (22.23mm x 19.05mm)
Categories: Potentiometers, Variable Resistors
Manufacturer Homepage: www.bourns.com
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Consumer Electronics, Portable Devices, Power Management
Family Part Number: 3540S
Manufacturer Pack Quantity: 5
MSL Level: 1 (Unlimited)
Power (W): 2W

Buy Now
Rotary Potentiometers, Rheostats - 3540S-1-501L-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
3540S-1-501L-ND
Rotary Potentiometers, Rheostats 3540S-1-501L-ND
500 Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug

500 Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug

Buy Now Datasheet
Potentiometers - 5223012 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
5223012
Potentiometers 5223012
Bourns 3540S-1-501L Potentiometer

Bourns 3540S-1-501L Potentiometer

Supplier's Site
Potentiometers - 5223012P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
5223012P
Potentiometers 5223012P
Bourns 3540S-1-501L Potentiometer

Bourns 3540S-1-501L Potentiometer

Supplier's Site
Potentiometers - 1673601 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1673601
Potentiometers 1673601
Bourns 3540S-1-501L Potentiometer

Bourns 3540S-1-501L Potentiometer

Supplier's Site
500 OHM 2W Rheostat - 84-3540S-1-501L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500 OHM 2W Rheostat
84-3540S-1-501L
500 OHM 2W Rheostat 84-3540S-1-501L
POT 500 OHM 2W WIREWOUND LINEAR Product overview: 3540S-1-501L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 500 OHM, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3540S-1-501L can be used for catalog matching and distributor lookup.

POT 500 OHM 2W WIREWOUND LINEAR Product overview: 3540S-1-501L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 500 OHM, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3540S-1-501L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pot;Wirewound;500 Ohms;Panel;10 Turns;2W;Linear;Dia-Shaft 0.2497
Fort Worth, TX, USA
Pot;Wirewound;500 Ohms;Panel;10 Turns;2W;Linear;Dia-Shaft 0.2497"
70153719
Pot;Wirewound;500 Ohms;Panel;10 Turns;2W;Linear;Dia-Shaft 0.2497" 70153719
10-Turn, 2 Watt — 7⁄8" dia. Model 3540S: Wirewound. Temperature Coefficient: ±50 ppm/°C. Resistance Tolerance: ±5%. Model 3541H: Hybritron. Temperature Coefficient: ±100 PPM/°C. Resistance Tolerance: ±10%. Features Bushing Mount Optional Center Tap and Rear Shaft Extension Optional AR Lug Feature Gangable with Common or Concentric Shafts High Torque Available Non-Standard Features and Specifications Available

10-Turn, 2 Watt — 7⁄8" dia. Model 3540S: Wirewound. Temperature Coefficient: ±50 ppm/°C. Resistance Tolerance: ±5%. Model 3541H: Hybritron. Temperature Coefficient: ±100 PPM/°C. Resistance Tolerance: ±10%.
Features

  • Bushing Mount
  • Optional Center Tap and Rear Shaft Extension
  • Optional AR Lug Feature
  • Gangable with Common or Concentric Shafts
  • High Torque Available
  • Non-Standard Features and Specifications Available
Supplier's Site
Wirewound Potentiometer, 500 Ohm, 0.05, 2W; Track Resistance Bourns - 88K8197 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 500 Ohm, 0.05, 2W; Track Resistance Bourns
88K8197
Wirewound Potentiometer, 500 Ohm, 0.05, 2W; Track Resistance Bourns 88K8197
WIREWOUND POTENTIOMETER, 500 OHM, 0.05, 2W; Track Resistance:500ohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:3540S Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1RoHS Compliant: Yes

WIREWOUND POTENTIOMETER, 500 OHM, 0.05, 2W; Track Resistance:500ohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:3540S Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1RoHS Compliant: Yes

Supplier's Site
Rotary Potentiometer, Wirewound, 3540S Series, 500 Ohm, Linear, 10, 2 W, Panel Rohs Compliant Bourns - 98K8864 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, Wirewound, 3540S Series, 500 Ohm, Linear, 10, 2 W, Panel Rohs Compliant Bourns
98K8864
Rotary Potentiometer, Wirewound, 3540S Series, 500 Ohm, Linear, 10, 2 W, Panel Rohs Compliant Bourns 98K8864
Rotary Potentiometer, Wirewound, 3540S Series, 500 ohm, Linear, 10, 2 W, Panel RoHS Compliant: Yes

Rotary Potentiometer, Wirewound, 3540S Series, 500 ohm, Linear, 10, 2 W, Panel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Wirewound Resistors Wirewound Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Wirewound Resistors Resistors Resistors
Product Number 1128277-3540S-1-501L 3540S-1-501L-ND 5223012 5223012P 84-3540S-1-501L 70153719 88K8197 98K8864
Product Name Rotary Potentiometers, Rheostats - 3540S-1-501L Rotary Potentiometers, Rheostats Potentiometers Potentiometers 500 OHM 2W Rheostat Pot;Wirewound;500 Ohms;Panel;10 Turns;2W;Linear;Dia-Shaft 0.2497" Wirewound Potentiometer, 500 Ohm, 0.05, 2W; Track Resistance Bourns Rotary Potentiometer, Wirewound, 3540S Series, 500 Ohm, Linear, 10, 2 W, Panel Rohs Compliant Bourns
Resistance Range 500 ohms 500 ohms 500 ohms 500 ohms 500 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Power Rating 2 watts 2 watts 2 watts 2 watts 2 watts
Category / Application General Use General Use
Unlock Full Specs
to access all available technical data