Bourns, Inc. 2W Rheostat 3540S-1-202L

Description
POT 2K OHM 2W WIREWOUND LINEAR Product overview: 3540S-1-202L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3540S-1-202L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
POT 2K OHM 2W WIREWOUND LINEAR Product overview: 3540S-1-202L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3540S-1-202L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2W Rheostat - 84-3540S-1-202L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2W Rheostat
84-3540S-1-202L
2W Rheostat 84-3540S-1-202L
POT 2K OHM 2W WIREWOUND LINEAR Product overview: 3540S-1-202L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3540S-1-202L can be used for catalog matching and distributor lookup.

POT 2K OHM 2W WIREWOUND LINEAR Product overview: 3540S-1-202L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3540S-1-202L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Potentiometers - 5222996 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
5222996
Potentiometers 5222996
Bourns 3540S-1-202L Potentiometer

Bourns 3540S-1-202L Potentiometer

Supplier's Site
Potentiometers - 5222996P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
5222996P
Potentiometers 5222996P
Bourns 3540S-1-202L Potentiometer

Bourns 3540S-1-202L Potentiometer

Supplier's Site
Potentiometers - 1673600 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1673600
Potentiometers 1673600
Bourns 3540S-1-202L Potentiometer

Bourns 3540S-1-202L Potentiometer

Supplier's Site
Laguna Hills, CA, United States
Rotary Potentiometers, Rheostats - 3540S-1-202L
1128276-3540S-1-202L
Rotary Potentiometers, Rheostats - 3540S-1-202L 1128276-3540S-1-202L
Manufacturer: Bourns Inc. Win Source Part Number: 1128276-3540S-1-202L Packaging: Tray Termination Style: Solder Lug Mounting Style: Panel Mount Tolerance: ±5% Temperature Coefficient: ±50ppm/°C Actuator Type: Slotted Actuator Length: 0.812" (20.63mm) Resistance (Ohms): 2k Bushing Thread: 3/8-32 Number of Turns: 10 Adjustment Type: User Defined Resistive Material: Wirewound Taper: Linear Number of Gangs: 1 Built in Switch: None Rotation: 3600° Actuator Diameter: 0.2497" (6.34mm) Size - Body: Round - 0.875" Dia x 0.750" H (22.23mm x 19.05mm) Categories: Potentiometers, Variable Resistors Manufacturer Homepage: www.bourns.com Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Application Field: Used in Industrial Family Part Number: 3540S Manufacturer Pack Quantity: 5 MSL Level: 1 (Unlimited) Power (W): 2W

Manufacturer: Bourns Inc.
Win Source Part Number: 1128276-3540S-1-202L
Packaging: Tray
Termination Style: Solder Lug
Mounting Style: Panel Mount
Tolerance: ±5%
Temperature Coefficient: ±50ppm/°C
Actuator Type: Slotted
Actuator Length: 0.812" (20.63mm)
Resistance (Ohms): 2k
Bushing Thread: 3/8-32
Number of Turns: 10
Adjustment Type: User Defined
Resistive Material: Wirewound
Taper: Linear
Number of Gangs: 1
Built in Switch: None
Rotation: 3600°
Actuator Diameter: 0.2497" (6.34mm)
Size - Body: Round - 0.875" Dia x 0.750" H (22.23mm x 19.05mm)
Categories: Potentiometers, Variable Resistors
Manufacturer Homepage: www.bourns.com
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
Family Part Number: 3540S
Manufacturer Pack Quantity: 5
MSL Level: 1 (Unlimited)
Power (W): 2W

Buy Now
Rotary Potentiometers, Rheostats - 3540S-1-202L-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
3540S-1-202L-ND
Rotary Potentiometers, Rheostats 3540S-1-202L-ND
2k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug

2k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug

Buy Now Datasheet
Wirewound Potentiometer, 2Kohm, 5%, 2W; Track Resistance Bourns - 88K8195 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 2Kohm, 5%, 2W; Track Resistance Bourns
88K8195
Wirewound Potentiometer, 2Kohm, 5%, 2W; Track Resistance Bourns 88K8195
WIREWOUND POTENTIOMETER, 2KOHM, 5%, 2W; Track Resistance:2kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:3540S Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

WIREWOUND POTENTIOMETER, 2KOHM, 5%, 2W; Track Resistance:2kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:3540S Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site
Rotary Potentiometer, Wirewound, 3540S Series, 2 Kohm, Linear, 10, 2 W, Panel Rohs Compliant Bourns - 07WX8520 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, Wirewound, 3540S Series, 2 Kohm, Linear, 10, 2 W, Panel Rohs Compliant Bourns
07WX8520
Rotary Potentiometer, Wirewound, 3540S Series, 2 Kohm, Linear, 10, 2 W, Panel Rohs Compliant Bourns 07WX8520
Rotary Potentiometer, Wirewound, 3540S Series, 2 kohm, Linear, 10, 2 W, Panel RoHS Compliant: Yes

Rotary Potentiometer, Wirewound, 3540S Series, 2 kohm, Linear, 10, 2 W, Panel RoHS Compliant: Yes

Supplier's Site
Pot;Wirewound;2 Kilohms;Panel;10 Turns;2 W;Linear;Dia-Shaft 0.2497
Fort Worth, TX, USA
Pot;Wirewound;2 Kilohms;Panel;10 Turns;2 W;Linear;Dia-Shaft 0.2497"
70153717
Pot;Wirewound;2 Kilohms;Panel;10 Turns;2 W;Linear;Dia-Shaft 0.2497" 70153717
10-Turn, 2 Watt — 7⁄8" dia. Model 3540S: Wirewound. Temperature Coefficient: ±50 ppm/°C. Resistance Tolerance: ±5%. Model 3541H: Hybritron. Temperature Coefficient: ±100 PPM/°C. Resistance Tolerance: ±10%. Features Bushing Mount Optional Center Tap and Rear Shaft Extension Optional AR Lug Feature Gangable with Common or Concentric Shafts High Torque Available Non-Standard Features and Specifications Available

10-Turn, 2 Watt — 7⁄8" dia. Model 3540S: Wirewound. Temperature Coefficient: ±50 ppm/°C. Resistance Tolerance: ±5%. Model 3541H: Hybritron. Temperature Coefficient: ±100 PPM/°C. Resistance Tolerance: ±10%.
Features

  • Bushing Mount
  • Optional Center Tap and Rear Shaft Extension
  • Optional AR Lug Feature
  • Gangable with Common or Concentric Shafts
  • High Torque Available
  • Non-Standard Features and Specifications Available
Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 3540S-1-202L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
3540S-1-202L
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 3540S-1-202L
POT 2K OHM 2W WIREWOUND LINEAR

POT 2K OHM 2W WIREWOUND LINEAR

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Wirewound Resistors Wirewound Resistors Resistors Resistors Wirewound Resistors Resistors
Product Number 84-3540S-1-202L 5222996 5222996P 1128276-3540S-1-202L 3540S-1-202L-ND 88K8195 07WX8520 70153717 3540S-1-202L
Product Name 2W Rheostat Potentiometers Potentiometers Rotary Potentiometers, Rheostats - 3540S-1-202L Rotary Potentiometers, Rheostats Wirewound Potentiometer, 2Kohm, 5%, 2W; Track Resistance Bourns Rotary Potentiometer, Wirewound, 3540S Series, 2 Kohm, Linear, 10, 2 W, Panel Rohs Compliant Bourns Pot;Wirewound;2 Kilohms;Panel;10 Turns;2 W;Linear;Dia-Shaft 0.2497" Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Technology / Construction Wirewound Wirewound Wirewound
Resistance Range 2000 ohms 2000 ohms 2000 ohms 2000 ohms 2000 ohms 2000 ohms
Power Rating 2 watts 2 watts 2 watts 2 watts 2 watts 2 watts
Operating Temperature -40 to 125 C (-40 to 257 F) 1 to 125 C (34 to 257 F)
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data