Bourns, Inc. Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 3540S-1-104L

Description
Win Source Part Number: 1375023-3540S-1-104L Category: Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable Mfr: Bourns Inc. Series: 3540 Package: Tray Product Status: Active Base Product Number: 3540S Mounting Type: Panel Mount HTSUS: 8533.31.0000 Tolerance: ±5% REACH Status: REACH Affected ECCN: EAR99 Temperature Coefficient: ±50ppm/°C Power (Watts): 2W Actuator Type: Slotted Termination Style: Solder Lug Resistance (Ohms): 100k Number of Turns: 10 Adjustment Type: User Defined Resistive Material: Wirewound Built in Switch: None Taper: Linear Number of Gangs: 1 Rotation: 3600° Actuator Length: 0.812" (20.63mm) Actuator Diameter: 0.2497" (6.34mm) Bushing Thread: 3/8-32 Size - Body: Round - 0.875" Dia (22.23mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1375023-3540S-1-104L Category: Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable Mfr: Bourns Inc. Series: 3540 Package: Tray Product Status: Active Base Product Number: 3540S Mounting Type: Panel Mount HTSUS: 8533.31.0000 Tolerance: ±5% REACH Status: REACH Affected ECCN: EAR99 Temperature Coefficient: ±50ppm/°C Power (Watts): 2W Actuator Type: Slotted Termination Style: Solder Lug Resistance (Ohms): 100k Number of Turns: 10 Adjustment Type: User Defined Resistive Material: Wirewound Built in Switch: None Taper: Linear Number of Gangs: 1 Rotation: 3600° Actuator Length: 0.812" (20.63mm) Actuator Diameter: 0.2497" (6.34mm) Bushing Thread: 3/8-32 Size - Body: Round - 0.875" Dia (22.23mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 1375023-3540S-1-104L - Win Source Electronics
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
1375023-3540S-1-104L
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 1375023-3540S-1-104L
Win Source Part Number: 1375023-3540S-1-104L Category: Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable Mfr: Bourns Inc. Series: 3540 Package: Tray Product Status: Active Base Product Number: 3540S Mounting Type: Panel Mount HTSUS: 8533.31.0000 Tolerance: ±5% REACH Status: REACH Affected ECCN: EAR99 Temperature Coefficient: ±50ppm/°C Power (Watts): 2W Actuator Type: Slotted Termination Style: Solder Lug Resistance (Ohms): 100k Number of Turns: 10 Adjustment Type: User Defined Resistive Material: Wirewound Built in Switch: None Taper: Linear Number of Gangs: 1 Rotation: 3600° Actuator Length: 0.812" (20.63mm) Actuator Diameter: 0.2497" (6.34mm) Bushing Thread: 3/8-32 Size - Body: Round - 0.875" Dia (22.23mm)

Win Source Part Number: 1375023-3540S-1-104L
Category: Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Fake Threat In the Open Market: 58 pct.
MSL Level: Not Applicable
Mfr: Bourns Inc.
Series: 3540
Package: Tray
Product Status: Active
Base Product Number: 3540S
Mounting Type: Panel Mount
HTSUS: 8533.31.0000
Tolerance: ±5%
REACH Status: REACH Affected
ECCN: EAR99
Temperature Coefficient: ±50ppm/°C
Power (Watts): 2W
Actuator Type: Slotted
Termination Style: Solder Lug
Resistance (Ohms): 100k
Number of Turns: 10
Adjustment Type: User Defined
Resistive Material: Wirewound
Built in Switch: None
Taper: Linear
Number of Gangs: 1
Rotation: 3600°
Actuator Length: 0.812" (20.63mm)
Actuator Diameter: 0.2497" (6.34mm)
Bushing Thread: 3/8-32
Size - Body: Round - 0.875" Dia (22.23mm)

Buy Now Datasheet
Rotary Potentiometers, Rheostats - 3540S-1-104L-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
3540S-1-104L-ND
Rotary Potentiometers, Rheostats 3540S-1-104L-ND
100k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug

100k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug

Buy Now Datasheet
2W Rheostat - 84-3540S-1-104L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2W Rheostat
84-3540S-1-104L
2W Rheostat 84-3540S-1-104L
POT 100K OHM 2W WIREWOUND LINEAR Product overview: 3540S-1-104L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3540S-1-104L can be used for catalog matching and distributor lookup.

POT 100K OHM 2W WIREWOUND LINEAR Product overview: 3540S-1-104L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3540S-1-104L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Potentiometer, 100Kohm, 5%, 2W; Track Resistance Bourns - 88K8193 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 100Kohm, 5%, 2W; Track Resistance Bourns
88K8193
Wirewound Potentiometer, 100Kohm, 5%, 2W; Track Resistance Bourns 88K8193
WIREWOUND POTENTIOMETER, 100KOHM, 5%, 2W; Track Resistance:100kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:3540S Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

WIREWOUND POTENTIOMETER, 100KOHM, 5%, 2W; Track Resistance:100kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:3540S Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 3540S-1-104L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
3540S-1-104L
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 3540S-1-104L
POT 100K OHM 2W WIREWOUND LINEAR

POT 100K OHM 2W WIREWOUND LINEAR

Supplier's Site
Potentiometer - 15956446 - Radwell International
Willingboro, NJ, United States
Potentiometer
15956446
Potentiometer 15956446
WIREWOUND POTENTIOMETER, 100KOHM, 5%, 2W, TRACK RESISTANCE:100KOHM, NO. OF TURNS:10TURNS, TRACK TAPER:LINEAR, POWER RATING:2W, RESISTANCE TOLERANCE: 5%, PRODUCT RANGE:3540S SERIES, POTENTIOMETER MOUNTING:PANEL MOUNT, NO. OF GANGS:1 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

WIREWOUND POTENTIOMETER, 100KOHM, 5%, 2W, TRACK RESISTANCE:100KOHM, NO. OF TURNS:10TURNS, TRACK TAPER:LINEAR, POWER RATING:2W, RESISTANCE TOLERANCE: 5%, PRODUCT RANGE:3540S SERIES, POTENTIOMETER MOUNTING:PANEL MOUNT, NO. OF GANGS:1 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Pot;Wirewound;100 Kilohms;Panel;10 Turns;2 W;Linear;Dia-Shaft 0.2497
Fort Worth, TX, USA
Pot;Wirewound;100 Kilohms;Panel;10 Turns;2 W;Linear;Dia-Shaft 0.2497"
70153715
Pot;Wirewound;100 Kilohms;Panel;10 Turns;2 W;Linear;Dia-Shaft 0.2497" 70153715
10-Turn, 2 Watt — 7⁄8" dia. Model 3540S: Wirewound. Temperature Coefficient: ±50 ppm/°C. Resistance Tolerance: ±5%. Model 3541H: Hybritron. Temperature Coefficient: ±100 PPM/°C. Resistance Tolerance: ±10%. Features Bushing Mount Optional Center Tap and Rear Shaft Extension Optional AR Lug Feature Gangable with Common or Concentric Shafts High Torque Available Non-Standard Features and Specifications Available

10-Turn, 2 Watt — 7⁄8" dia. Model 3540S: Wirewound. Temperature Coefficient: ±50 ppm/°C. Resistance Tolerance: ±5%. Model 3541H: Hybritron. Temperature Coefficient: ±100 PPM/°C. Resistance Tolerance: ±10%.
Features

  • Bushing Mount
  • Optional Center Tap and Rear Shaft Extension
  • Optional AR Lug Feature
  • Gangable with Common or Concentric Shafts
  • High Torque Available
  • Non-Standard Features and Specifications Available
Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Radwell International Allied Electronics, Inc.
Product Category Wirewound Resistors Wirewound Resistors Resistors Resistors Resistors Potentiometers, Rheostats, and Trimmers Wirewound Resistors
Product Number 1375023-3540S-1-104L 3540S-1-104L-ND 84-3540S-1-104L 88K8193 3540S-1-104L 15956446 70153715
Product Name Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rotary Potentiometers, Rheostats 2W Rheostat Wirewound Potentiometer, 100Kohm, 5%, 2W; Track Resistance Bourns Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Potentiometer Pot;Wirewound;100 Kilohms;Panel;10 Turns;2 W;Linear;Dia-Shaft 0.2497"
Resistance Range 100000 ohms 100000 ohms 100000 ohms 100000 ohms 100000 ohms 100000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Power Rating 2 watts 2 watts 2 watts 2 watts 2 watts 2 watts
Category / Application General Use General Use
Unlock Full Specs
to access all available technical data