Bourns, Inc. Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 3540S-1-102L

Description
Win Source Part Number: 1375024-3540S-1-102L Category: Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Fake Threat In the Open Market: 39 pct. MSL Level: Not Applicable Mfr: Bourns Inc. Series: 3540 Package: Tray Product Status: Active Base Product Number: 3540S Mounting Type: Panel Mount HTSUS: 8533.31.0000 Tolerance: ±5% REACH Status: REACH Affected ECCN: EAR99 Temperature Coefficient: ±50ppm/°C Power (Watts): 2W Actuator Type: Slotted Termination Style: Solder Lug Resistance (Ohms): 1k Number of Turns: 10 Adjustment Type: User Defined Resistive Material: Wirewound Built in Switch: None Taper: Linear Number of Gangs: 1 Rotation: 3600° Actuator Length: 0.812" (20.63mm) Actuator Diameter: 0.2497" (6.34mm) Bushing Thread: 3/8-32 Size - Body: Round - 0.875" Dia (22.23mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1375024-3540S-1-102L Category: Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Fake Threat In the Open Market: 39 pct. MSL Level: Not Applicable Mfr: Bourns Inc. Series: 3540 Package: Tray Product Status: Active Base Product Number: 3540S Mounting Type: Panel Mount HTSUS: 8533.31.0000 Tolerance: ±5% REACH Status: REACH Affected ECCN: EAR99 Temperature Coefficient: ±50ppm/°C Power (Watts): 2W Actuator Type: Slotted Termination Style: Solder Lug Resistance (Ohms): 1k Number of Turns: 10 Adjustment Type: User Defined Resistive Material: Wirewound Built in Switch: None Taper: Linear Number of Gangs: 1 Rotation: 3600° Actuator Length: 0.812" (20.63mm) Actuator Diameter: 0.2497" (6.34mm) Bushing Thread: 3/8-32 Size - Body: Round - 0.875" Dia (22.23mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 1375024-3540S-1-102L - Win Source Electronics
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
1375024-3540S-1-102L
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 1375024-3540S-1-102L
Win Source Part Number: 1375024-3540S-1-102L Category: Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Fake Threat In the Open Market: 39 pct. MSL Level: Not Applicable Mfr: Bourns Inc. Series: 3540 Package: Tray Product Status: Active Base Product Number: 3540S Mounting Type: Panel Mount HTSUS: 8533.31.0000 Tolerance: ±5% REACH Status: REACH Affected ECCN: EAR99 Temperature Coefficient: ±50ppm/°C Power (Watts): 2W Actuator Type: Slotted Termination Style: Solder Lug Resistance (Ohms): 1k Number of Turns: 10 Adjustment Type: User Defined Resistive Material: Wirewound Built in Switch: None Taper: Linear Number of Gangs: 1 Rotation: 3600° Actuator Length: 0.812" (20.63mm) Actuator Diameter: 0.2497" (6.34mm) Bushing Thread: 3/8-32 Size - Body: Round - 0.875" Dia (22.23mm)

Win Source Part Number: 1375024-3540S-1-102L
Category: Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Fake Threat In the Open Market: 39 pct.
MSL Level: Not Applicable
Mfr: Bourns Inc.
Series: 3540
Package: Tray
Product Status: Active
Base Product Number: 3540S
Mounting Type: Panel Mount
HTSUS: 8533.31.0000
Tolerance: ±5%
REACH Status: REACH Affected
ECCN: EAR99
Temperature Coefficient: ±50ppm/°C
Power (Watts): 2W
Actuator Type: Slotted
Termination Style: Solder Lug
Resistance (Ohms): 1k
Number of Turns: 10
Adjustment Type: User Defined
Resistive Material: Wirewound
Built in Switch: None
Taper: Linear
Number of Gangs: 1
Rotation: 3600°
Actuator Length: 0.812" (20.63mm)
Actuator Diameter: 0.2497" (6.34mm)
Bushing Thread: 3/8-32
Size - Body: Round - 0.875" Dia (22.23mm)

Buy Now Datasheet
Potentiometers - 5222968 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
5222968
Potentiometers 5222968
Bourns 3540S-1-102L Potentiometer

Bourns 3540S-1-102L Potentiometer

Supplier's Site
Potentiometers - 5222968P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
5222968P
Potentiometers 5222968P
3540-S1 10 turn wirewound pot,1K 2mm

3540-S1 10 turn wirewound pot,1K 2mm

Supplier's Site
Potentiometers - 1673598 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1673598
Potentiometers 1673598
3540-S1 10 turn wirewound pot,1K 2mm

3540-S1 10 turn wirewound pot,1K 2mm

Supplier's Site
2W Rheostat - 84-3540S-1-102L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2W Rheostat
84-3540S-1-102L
2W Rheostat 84-3540S-1-102L
POT 1K OHM 2W WIREWOUND LINEAR Product overview: 3540S-1-102L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3540S-1-102L can be used for catalog matching and distributor lookup.

POT 1K OHM 2W WIREWOUND LINEAR Product overview: 3540S-1-102L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3540S-1-102L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rotary Potentiometers, Rheostats - 3540S-1-102L-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
3540S-1-102L-ND
Rotary Potentiometers, Rheostats 3540S-1-102L-ND
1k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug

1k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug

Buy Now Datasheet
Pot;Wirewound;1 Kilohms;Panel;10 Turns;2 W;Linear;Dia-Shaft 0.2497
Fort Worth, TX, USA
Pot;Wirewound;1 Kilohms;Panel;10 Turns;2 W;Linear;Dia-Shaft 0.2497"
70153713
Pot;Wirewound;1 Kilohms;Panel;10 Turns;2 W;Linear;Dia-Shaft 0.2497" 70153713
10-Turn, 2 Watt — 7⁄8" dia. Model 3540S: Wirewound. Temperature Coefficient: ±50 ppm/°C. Resistance Tolerance: ±5%. Model 3541H: Hybritron. Temperature Coefficient: ±100 PPM/°C. Resistance Tolerance: ±10%. Features Bushing Mount Optional Center Tap and Rear Shaft Extension Optional AR Lug Feature Gangable with Common or Concentric Shafts High Torque Available Non-Standard Features and Specifications Available

10-Turn, 2 Watt — 7⁄8" dia. Model 3540S: Wirewound. Temperature Coefficient: ±50 ppm/°C. Resistance Tolerance: ±5%. Model 3541H: Hybritron. Temperature Coefficient: ±100 PPM/°C. Resistance Tolerance: ±10%.
Features

  • Bushing Mount
  • Optional Center Tap and Rear Shaft Extension
  • Optional AR Lug Feature
  • Gangable with Common or Concentric Shafts
  • High Torque Available
  • Non-Standard Features and Specifications Available
Supplier's Site
Wirewound Potentiometer, 1Kohm, 5%, 2W; Track Resistance Bourns - 88K8191 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 1Kohm, 5%, 2W; Track Resistance Bourns
88K8191
Wirewound Potentiometer, 1Kohm, 5%, 2W; Track Resistance Bourns 88K8191
WIREWOUND POTENTIOMETER, 1KOHM, 5%, 2W; Track Resistance:1kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:3540S Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

WIREWOUND POTENTIOMETER, 1KOHM, 5%, 2W; Track Resistance:1kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:3540S Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site
Potentiometer, 1K; Track Resistance Bourns - 11R0142 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, 1K; Track Resistance Bourns
11R0142
Potentiometer, 1K; Track Resistance Bourns 11R0142
POTENTIOMETER, 1K; Track Resistance:1kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:3540S Series; Potentiometer Mounting:Panel; Shaft Diameter:6.35mm; No. of Gangs:1; RoHS Compliant: Yes

POTENTIOMETER, 1K; Track Resistance:1kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:3540S Series; Potentiometer Mounting:Panel; Shaft Diameter:6.35mm; No. of Gangs:1; RoHS Compliant: Yes

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 3540S-1-102L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
3540S-1-102L
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 3540S-1-102L
POT 1K OHM 2W WIREWOUND LINEAR

POT 1K OHM 2W WIREWOUND LINEAR

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Wirewound Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Wirewound Resistors Wirewound Resistors Resistors Resistors Resistors
Product Number 1375024-3540S-1-102L 5222968 5222968P 84-3540S-1-102L 3540S-1-102L-ND 70153713 88K8191 11R0142 3540S-1-102L
Product Name Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Potentiometers Potentiometers 2W Rheostat Rotary Potentiometers, Rheostats Pot;Wirewound;1 Kilohms;Panel;10 Turns;2 W;Linear;Dia-Shaft 0.2497" Wirewound Potentiometer, 1Kohm, 5%, 2W; Track Resistance Bourns Potentiometer, 1K; Track Resistance Bourns Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Resistance Range 1000 ohms 1000 ohms 1000 ohms 1000 ohms 1000 ohms 1000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Power Rating 2 watts 2 watts 2 watts 2 watts 2 watts 2 watts 2 watts
Mounting / Packaging Panel Mount (Bushing); Solder lug Panel Mount (Bushing) Panel Mount (Bushing) Panel Mount (Bushing) Panel Mount (Bushing)
Unlock Full Specs
to access all available technical data