Track Resistance:10kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 3%; Product Range:3501H Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.34mm; No. of Gangs:1 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 28AC8973 |
| Product Name | Track Resistance Bourns |
| Configuration | Single Resistor |