Bourns, Inc. 2W Rheostat 3500S-2-204L

Description
POT 200K OHM 2W WIREWOUND LINEAR Product overview: 3500S-2-204L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3500S-2-204L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
POT 200K OHM 2W WIREWOUND LINEAR Product overview: 3500S-2-204L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3500S-2-204L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2W Rheostat - 84-3500S-2-204L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2W Rheostat
84-3500S-2-204L
2W Rheostat 84-3500S-2-204L
POT 200K OHM 2W WIREWOUND LINEAR Product overview: 3500S-2-204L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3500S-2-204L can be used for catalog matching and distributor lookup.

POT 200K OHM 2W WIREWOUND LINEAR Product overview: 3500S-2-204L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3500S-2-204L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rotary Potentiometers, Rheostats - 3500S-2-204L-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
3500S-2-204L-ND
Rotary Potentiometers, Rheostats 3500S-2-204L-ND
200k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug

200k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug

Buy Now Datasheet
Wirewound Potentiometer, 200Kohm, 3%, 2W; Track Resistance Bourns - 62K3190 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 200Kohm, 3%, 2W; Track Resistance Bourns
62K3190
Wirewound Potentiometer, 200Kohm, 3%, 2W; Track Resistance Bourns 62K3190
WIREWOUND POTENTIOMETER, 200KOHM, 3%, 2W; Track Resistance:200kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 3%; Product Range:3500S Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

WIREWOUND POTENTIOMETER, 200KOHM, 3%, 2W; Track Resistance:200kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 3%; Product Range:3500S Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 3500S-2-204L - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
3500S-2-204L
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 3500S-2-204L
POT 200K OHM 2W WIREWOUND LINEAR

POT 200K OHM 2W WIREWOUND LINEAR

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number 84-3500S-2-204L 3500S-2-204L-ND 62K3190 3500S-2-204L
Product Name 2W Rheostat Rotary Potentiometers, Rheostats Wirewound Potentiometer, 200Kohm, 3%, 2W; Track Resistance Bourns Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Technology / Construction Wirewound Wirewound
Resistance Range 200000 ohms 200000 ohms 200000 ohms
Power Rating 2 watts 2 watts 2 watts 2 watts
Operating Temperature 1 to 125 C (34 to 257 F)
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data