Bourns, Inc. Rotary Potentiometers, Rheostats 3500S-2-203L

Description
20k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug
Request a Quote Datasheet
Description
20k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 3500S-2-203L-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
3500S-2-203L-ND
Rotary Potentiometers, Rheostats 3500S-2-203L-ND
20k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug

20k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug

Buy Now Datasheet
2W Rheostat - 84-3500S-2-203L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2W Rheostat
84-3500S-2-203L
2W Rheostat 84-3500S-2-203L
POT 20K OHM 2W WIREWOUND LINEAR Product overview: 3500S-2-203L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3500S-2-203L can be used for catalog matching and distributor lookup.

POT 20K OHM 2W WIREWOUND LINEAR Product overview: 3500S-2-203L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3500S-2-203L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Potentiometer, 20Kohm, 3%, 2W; Track Resistance Bourns - 62K3189 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 20Kohm, 3%, 2W; Track Resistance Bourns
62K3189
Wirewound Potentiometer, 20Kohm, 3%, 2W; Track Resistance Bourns 62K3189
WIREWOUND POTENTIOMETER, 20KOHM, 3%, 2W; Track Resistance:20kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 3%; Product Range:3500S Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

WIREWOUND POTENTIOMETER, 20KOHM, 3%, 2W; Track Resistance:20kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 3%; Product Range:3500S Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3500S-2-203L-ND 84-3500S-2-203L 62K3189
Product Name Rotary Potentiometers, Rheostats 2W Rheostat Wirewound Potentiometer, 20Kohm, 3%, 2W; Track Resistance Bourns
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Resistance Range 20000 ohms 20000 ohms
Tolerance 3 +/- % 3 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R1R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details