Bourns, Inc. Rotary Potentiometers, Rheostats 3500S-2-201L

Description
200 Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug
Request a Quote Datasheet
Description
200 Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 3500S-2-201L-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
3500S-2-201L-ND
Rotary Potentiometers, Rheostats 3500S-2-201L-ND
200 Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug

200 Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug

Buy Now Datasheet
200 OHM 2W Rheostat - 84-3500S-2-201L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200 OHM 2W Rheostat
84-3500S-2-201L
200 OHM 2W Rheostat 84-3500S-2-201L
POT 200 OHM 2W WIREWOUND LINEAR Product overview: 3500S-2-201L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 OHM, 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 200 OHM, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3500S-2-201L can be used for catalog matching and distributor lookup.

POT 200 OHM 2W WIREWOUND LINEAR Product overview: 3500S-2-201L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 OHM, 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 200 OHM, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3500S-2-201L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 3500S-2-201L - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
3500S-2-201L
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 3500S-2-201L
POT 200 OHM 2W WIREWOUND LINEAR

POT 200 OHM 2W WIREWOUND LINEAR

Supplier's Site
Wirewound Potentiometer, 200 Ohm, 0.03, 2W; Track Resistance Bourns - 62K3187 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 200 Ohm, 0.03, 2W; Track Resistance Bourns
62K3187
Wirewound Potentiometer, 200 Ohm, 0.03, 2W; Track Resistance Bourns 62K3187
WIREWOUND POTENTIOMETER, 200 OHM, 0.03, 2W; Track Resistance:200ohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 3%; Product Range:3500S Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1RoHS Compliant: Yes

WIREWOUND POTENTIOMETER, 200 OHM, 0.03, 2W; Track Resistance:200ohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 3%; Product Range:3500S Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3500S-2-201L-ND 84-3500S-2-201L 3500S-2-201L 62K3187
Product Name Rotary Potentiometers, Rheostats 200 OHM 2W Rheostat Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Wirewound Potentiometer, 200 Ohm, 0.03, 2W; Track Resistance Bourns
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Resistance Range 200 ohms 200 ohms 200 ohms
Tolerance 3 +/- % 3 +/- % 3 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers