Bourns, Inc. 2W Rheostat 3500S-2-104L

Description
POT 100K OHM 2W WIREWOUND LINEAR Product overview: 3500S-2-104L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3500S-2-104L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
POT 100K OHM 2W WIREWOUND LINEAR Product overview: 3500S-2-104L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3500S-2-104L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2W Rheostat - 84-3500S-2-104L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2W Rheostat
84-3500S-2-104L
2W Rheostat 84-3500S-2-104L
POT 100K OHM 2W WIREWOUND LINEAR Product overview: 3500S-2-104L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3500S-2-104L can be used for catalog matching and distributor lookup.

POT 100K OHM 2W WIREWOUND LINEAR Product overview: 3500S-2-104L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3500S-2-104L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rotary Potentiometers, Rheostats - 3500S-2-104L-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
3500S-2-104L-ND
Rotary Potentiometers, Rheostats 3500S-2-104L-ND
100k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug

100k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug

Buy Now Datasheet
Potentiometer - 15956376 - Radwell International
Willingboro, NJ, United States
Potentiometer
15956376
Potentiometer 15956376
WIREWOUND POTENTIOMETER, 100KOHM, 3%, 2W. FREE 2 YEAR RADWELL WARRANTY

WIREWOUND POTENTIOMETER, 100KOHM, 3%, 2W. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 3500S-2-104L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
3500S-2-104L
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 3500S-2-104L
POT 100K OHM 2W WIREWOUND LINEAR

POT 100K OHM 2W WIREWOUND LINEAR

Supplier's Site
Pot;Wirewound;100 Kilohms;Panel;10 Turns;2 W;Linear;Dia-Shaft 0.249
Fort Worth, TX, USA
Pot;Wirewound;100 Kilohms;Panel;10 Turns;2 W;Linear;Dia-Shaft 0.249"
70153710
Pot;Wirewound;100 Kilohms;Panel;10 Turns;2 W;Linear;Dia-Shaft 0.249" 70153710
10-Turn, 2 Watt — 7⁄8" dia. Specifications Operating Temperature Range: +1°C to +125°C Temperature Coefficient: ±50 ppm/°C Resistance Tolerance: ±3% Rotational Life (No Load): 2,000,000 Shaft Revolutions Features Bushing Mount Sealable Non-Standard Features and Specifications Available Optional High Torque Feature Optional Center Tap Feature Gangable

10-Turn, 2 Watt — 7⁄8" dia.
Specifications

  • Operating Temperature Range: +1°C to +125°C
  • Temperature Coefficient: ±50 ppm/°C
  • Resistance Tolerance: ±3%
  • Rotational Life (No Load): 2,000,000 Shaft Revolutions
    Features
  • Bushing Mount
  • Sealable
  • Non-Standard Features and Specifications Available
  • Optional High Torque Feature
  • Optional Center Tap Feature
  • Gangable
Supplier's Site
Wirewound Potentiometer, 100Kohm, 3%, 2W; Track Resistance Bourns - 62K3186 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 100Kohm, 3%, 2W; Track Resistance Bourns
62K3186
Wirewound Potentiometer, 100Kohm, 3%, 2W; Track Resistance Bourns 62K3186
WIREWOUND POTENTIOMETER, 100KOHM, 3%, 2W; Track Resistance:100kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 3%; Product Range:3500S Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

WIREWOUND POTENTIOMETER, 100KOHM, 3%, 2W; Track Resistance:100kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 3%; Product Range:3500S Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Radwell International Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Potentiometers, Rheostats, and Trimmers Resistors Wirewound Resistors Resistors
Product Number 84-3500S-2-104L 3500S-2-104L-ND 15956376 3500S-2-104L 70153710 62K3186
Product Name 2W Rheostat Rotary Potentiometers, Rheostats Potentiometer Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Pot;Wirewound;100 Kilohms;Panel;10 Turns;2 W;Linear;Dia-Shaft 0.249" Wirewound Potentiometer, 100Kohm, 3%, 2W; Track Resistance Bourns
Technology / Construction Wirewound Wirewound
Resistance Range 100000 ohms 100000 ohms 100000 ohms 100000 ohms 100000 ohms
Power Rating 2 watts 2 watts 2 watts 2 watts 2 watts
Operating Temperature 1 to 125 C (34 to 257 F) 1 to 125 C (34 to 257 F)
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - C3A2K4JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details