Bourns, Inc. 2W Rheostat 3500S-2-102L

Description
POT 1K OHM 2W WIREWOUND LINEAR Product overview: 3500S-2-102L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3500S-2-102L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
POT 1K OHM 2W WIREWOUND LINEAR Product overview: 3500S-2-102L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3500S-2-102L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2W Rheostat - 84-3500S-2-102L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2W Rheostat
84-3500S-2-102L
2W Rheostat 84-3500S-2-102L
POT 1K OHM 2W WIREWOUND LINEAR Product overview: 3500S-2-102L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3500S-2-102L can be used for catalog matching and distributor lookup.

POT 1K OHM 2W WIREWOUND LINEAR Product overview: 3500S-2-102L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3500S-2-102L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rotary Potentiometers, Rheostats - 3500S-2-102L-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
3500S-2-102L-ND
Rotary Potentiometers, Rheostats 3500S-2-102L-ND
1k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug

1k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug

Buy Now Datasheet
Potentiometers - 7377622 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
7377622
Potentiometers 7377622
Bourns 3500S-2-102L Potentiometer

Bourns 3500S-2-102L Potentiometer

Supplier's Site
Potentiometers - 7377622P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
7377622P
Potentiometers 7377622P
Wirewound precision potentiometer 1K 3%

Wirewound precision potentiometer 1K 3%

Supplier's Site
Potentiometers - 1616917 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1616917
Potentiometers 1616917
Wirewound precision potentiometer 1K 3%

Wirewound precision potentiometer 1K 3%

Supplier's Site
Pot;Wirewound;1 Kilohms;Panel;10 Turns;2 W;Linear;Dia-Shaft 0.249
Fort Worth, TX, USA
Pot;Wirewound;1 Kilohms;Panel;10 Turns;2 W;Linear;Dia-Shaft 0.249"
70153708
Pot;Wirewound;1 Kilohms;Panel;10 Turns;2 W;Linear;Dia-Shaft 0.249" 70153708
10-Turn, 2 Watt — 7⁄8" dia. Specifications Operating Temperature Range: +1°C to +125°C Temperature Coefficient: ±50 ppm/°C Resistance Tolerance: ±3% Rotational Life (No Load): 2,000,000 Shaft Revolutions Features Bushing Mount Sealable Non-Standard Features and Specifications Available Optional High Torque Feature Optional Center Tap Feature Gangable

10-Turn, 2 Watt — 7⁄8" dia.
Specifications

  • Operating Temperature Range: +1°C to +125°C
  • Temperature Coefficient: ±50 ppm/°C
  • Resistance Tolerance: ±3%
  • Rotational Life (No Load): 2,000,000 Shaft Revolutions
    Features
  • Bushing Mount
  • Sealable
  • Non-Standard Features and Specifications Available
  • Optional High Torque Feature
  • Optional Center Tap Feature
  • Gangable
Supplier's Site
Wirewound Potentiometer, 1Kohm, 3%, 2W; Track Resistance Bourns - 62K3184 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 1Kohm, 3%, 2W; Track Resistance Bourns
62K3184
Wirewound Potentiometer, 1Kohm, 3%, 2W; Track Resistance Bourns 62K3184
WIREWOUND POTENTIOMETER, 1KOHM, 3%, 2W; Track Resistance:1kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 3%; Product Range:3500S Series; Potentiometer Mounting:Bushing Mount; No. of Gangs:1 RoHS Compliant: Yes

WIREWOUND POTENTIOMETER, 1KOHM, 3%, 2W; Track Resistance:1kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 3%; Product Range:3500S Series; Potentiometer Mounting:Bushing Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Wirewound Resistors Resistors
Product Number 84-3500S-2-102L 3500S-2-102L-ND 7377622 7377622P 70153708 62K3184
Product Name 2W Rheostat Rotary Potentiometers, Rheostats Potentiometers Potentiometers Pot;Wirewound;1 Kilohms;Panel;10 Turns;2 W;Linear;Dia-Shaft 0.249" Wirewound Potentiometer, 1Kohm, 3%, 2W; Track Resistance Bourns
Technology / Construction Wirewound Wirewound
Resistance Range 1000 ohms 1000 ohms 1000 ohms
Power Rating 2 watts 2 watts 2 watts 2 watts
Operating Temperature 1 to 125 C (34 to 257 F) 1 to 125 C (34 to 257 F)
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details