Bourns, Inc. Rotary Potentiometers, Rheostats 3400S-1-504L

Description
500k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 5W Solder Lug
Request a Quote Datasheet
Description
500k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 5W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 3400S-1-504L-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
3400S-1-504L-ND
Rotary Potentiometers, Rheostats 3400S-1-504L-ND
500k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 5W Solder Lug

500k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 5W Solder Lug

Buy Now Datasheet
5W Rheostat - 84-3400S-1-504L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5W Rheostat
84-3400S-1-504L
5W Rheostat 84-3400S-1-504L
POT 500K OHM 5W WIREWOUND LINEAR Product overview: 3400S-1-504L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3400S-1-504L can be used for catalog matching and distributor lookup.

POT 500K OHM 5W WIREWOUND LINEAR Product overview: 3400S-1-504L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3400S-1-504L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 3400S-1-504L - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
3400S-1-504L
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 3400S-1-504L
POT 500K OHM 5W WIREWOUND LINEAR

POT 500K OHM 5W WIREWOUND LINEAR

Supplier's Site
Wirewound Potentiometer, 500Kohm, 3%, 5W; Track Resistance Bourns - 62K3183 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 500Kohm, 3%, 5W; Track Resistance Bourns
62K3183
Wirewound Potentiometer, 500Kohm, 3%, 5W; Track Resistance Bourns 62K3183
WIREWOUND POTENTIOMETER, 500KOHM, 3%, 5W; Track Resistance:500kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:5W; Resistance Tolerance:± 3%; Product Range:3400S Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

WIREWOUND POTENTIOMETER, 500KOHM, 3%, 5W; Track Resistance:500kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:5W; Resistance Tolerance:± 3%; Product Range:3400S Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3400S-1-504L-ND 84-3400S-1-504L 3400S-1-504L 62K3183
Product Name Rotary Potentiometers, Rheostats 5W Rheostat Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Wirewound Potentiometer, 500Kohm, 3%, 5W; Track Resistance Bourns
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Resistance Range 500000 ohms 500000 ohms 500000 ohms
Tolerance 3 +/- % 3 +/- % 3 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R131JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details