Bourns, Inc. Rotary Potentiometers, Rheostats 3400S-1-502L

Description
5k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 5W Solder Lug
Request a Quote Datasheet
Description
5k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 5W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 3400S-1-502L-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
3400S-1-502L-ND
Rotary Potentiometers, Rheostats 3400S-1-502L-ND
5k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 5W Solder Lug

5k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 5W Solder Lug

Buy Now Datasheet
5W Rheostat - 84-3400S-1-502L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5W Rheostat
84-3400S-1-502L
5W Rheostat 84-3400S-1-502L
POT 5K OHM 5W WIREWOUND LINEAR Product overview: 3400S-1-502L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3400S-1-502L can be used for catalog matching and distributor lookup.

POT 5K OHM 5W WIREWOUND LINEAR Product overview: 3400S-1-502L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3400S-1-502L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 3400S-1-502L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
3400S-1-502L
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 3400S-1-502L
POT 5K OHM 5W WIREWOUND LINEAR

POT 5K OHM 5W WIREWOUND LINEAR

Supplier's Site
Pot;Wirewound;5 Kilohms;Panel;10 Turns;5 W;Linear;Dia-Shaft 0.2497
Fort Worth, TX, USA
Pot;Wirewound;5 Kilohms;Panel;10 Turns;5 W;Linear;Dia-Shaft 0.2497"
70153707
Pot;Wirewound;5 Kilohms;Panel;10 Turns;5 W;Linear;Dia-Shaft 0.2497" 70153707
10-Turn, 5 Watt — 113⁄16" dia. Specifications Operating Temperature Range: +1°C to +125°C Temperature Coefficient: ±20 ppm/°C Resistance Tolerance: ±3% Independent Linearity: ±0.15% Rotational Life (No Load): 2,000,000 Shaft Revolutions End Voltage: 15% Max. Features Bushing Mount Sealable Excellent Wiper Stability High Stop Strength Optional ±0.05% Linearity

10-Turn, 5 Watt — 113⁄16" dia.
Specifications

  • Operating Temperature Range: +1°C to +125°C
  • Temperature Coefficient: ±20 ppm/°C
  • Resistance Tolerance: ±3%
  • Independent Linearity: ±0.15%
  • Rotational Life (No Load): 2,000,000 Shaft Revolutions
  • End Voltage: 15% Max.
    Features
  • Bushing Mount
  • Sealable
  • Excellent Wiper Stability
  • High Stop Strength
  • Optional ±0.05% Linearity
Supplier's Site
Wirewound Potentiometer, 5Kohm, 3%, 5W; Track Resistance Bourns - 62K3181 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 5Kohm, 3%, 5W; Track Resistance Bourns
62K3181
Wirewound Potentiometer, 5Kohm, 3%, 5W; Track Resistance Bourns 62K3181
WIREWOUND POTENTIOMETER, 5KOHM, 3%, 5W; Track Resistance:5kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:5W; Resistance Tolerance:± 3%; Product Range:3400S Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

WIREWOUND POTENTIOMETER, 5KOHM, 3%, 5W; Track Resistance:5kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:5W; Resistance Tolerance:± 3%; Product Range:3400S Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Wirewound Resistors Resistors
Product Number 3400S-1-502L-ND 84-3400S-1-502L 3400S-1-502L 70153707 62K3181
Product Name Rotary Potentiometers, Rheostats 5W Rheostat Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Pot;Wirewound;5 Kilohms;Panel;10 Turns;5 W;Linear;Dia-Shaft 0.2497" Wirewound Potentiometer, 5Kohm, 3%, 5W; Track Resistance Bourns
Category / Application General Use General Use
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing) Panel Mount (Bushing)
Resistance Range 5000 ohms 5000 ohms 5000 ohms 5000 ohms
Tolerance 3 +/- % 3 +/- % 3 +/- % 3 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Unlock Full Specs
to access all available technical data