Bourns, Inc. 5W Rheostat 3400S-1-204L

Description
POT 200K OHM 5W WIREWOUND LINEAR Product overview: 3400S-1-204L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3400S-1-204L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
POT 200K OHM 5W WIREWOUND LINEAR Product overview: 3400S-1-204L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3400S-1-204L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5W Rheostat - 84-3400S-1-204L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5W Rheostat
84-3400S-1-204L
5W Rheostat 84-3400S-1-204L
POT 200K OHM 5W WIREWOUND LINEAR Product overview: 3400S-1-204L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3400S-1-204L can be used for catalog matching and distributor lookup.

POT 200K OHM 5W WIREWOUND LINEAR Product overview: 3400S-1-204L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3400S-1-204L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rotary Potentiometers, Rheostats - 118-3400S-1-204L-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
118-3400S-1-204L-ND
Rotary Potentiometers, Rheostats 118-3400S-1-204L-ND
200k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 5W Solder Lug

200k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 5W Solder Lug

Buy Now Datasheet
Wirewound Potentiometer, 200Kohm, 3%, 5W; Track Resistance Bourns - 62K3179 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 200Kohm, 3%, 5W; Track Resistance Bourns
62K3179
Wirewound Potentiometer, 200Kohm, 3%, 5W; Track Resistance Bourns 62K3179
WIREWOUND POTENTIOMETER, 200KOHM, 3%, 5W; Track Resistance:200kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:5W; Resistance Tolerance:± 3%; Product Range:3400S Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

WIREWOUND POTENTIOMETER, 200KOHM, 3%, 5W; Track Resistance:200kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:5W; Resistance Tolerance:± 3%; Product Range:3400S Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 3400S-1-204L - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
3400S-1-204L
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 3400S-1-204L
POT 200K OHM 5W WIREWOUND LINEAR

POT 200K OHM 5W WIREWOUND LINEAR

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number 84-3400S-1-204L 118-3400S-1-204L-ND 62K3179 3400S-1-204L
Product Name 5W Rheostat Rotary Potentiometers, Rheostats Wirewound Potentiometer, 200Kohm, 3%, 5W; Track Resistance Bourns Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Resistance Range 200000 ohms 200000 ohms 200000 ohms
Operating Temperature 1 to 125 C (34 to 257 F)
Standards and Certifications RoHS RoHS
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Unlock Full Specs
to access all available technical data

Similar Products

0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details