Bourns, Inc. Rotary Potentiometers, Rheostats 3400S-1-201L

Description
200 Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 5W Solder Lug
Request a Quote Datasheet
Description
200 Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 5W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 3400S-1-201L-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
3400S-1-201L-ND
Rotary Potentiometers, Rheostats 3400S-1-201L-ND
200 Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 5W Solder Lug

200 Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 5W Solder Lug

Buy Now Datasheet
200 OHM 5W Rheostat - 84-3400S-1-201L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200 OHM 5W Rheostat
84-3400S-1-201L
200 OHM 5W Rheostat 84-3400S-1-201L
POT 200 OHM 5W WIREWOUND LINEAR Product overview: 3400S-1-201L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 OHM, 5W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 200 OHM, 5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3400S-1-201L can be used for catalog matching and distributor lookup.

POT 200 OHM 5W WIREWOUND LINEAR Product overview: 3400S-1-201L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 OHM, 5W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 200 OHM, 5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3400S-1-201L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Potentiometer, 200 Ohm, 0.03, 5W; Track Resistance Bourns - 62K3176 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 200 Ohm, 0.03, 5W; Track Resistance Bourns
62K3176
Wirewound Potentiometer, 200 Ohm, 0.03, 5W; Track Resistance Bourns 62K3176
WIREWOUND POTENTIOMETER, 200 OHM, 0.03, 5W; Track Resistance:200ohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:5W; Resistance Tolerance:± 3%; Product Range:3400S Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1RoHS Compliant: Yes

WIREWOUND POTENTIOMETER, 200 OHM, 0.03, 5W; Track Resistance:200ohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:5W; Resistance Tolerance:± 3%; Product Range:3400S Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1RoHS Compliant: Yes

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 3400S-1-201L - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
3400S-1-201L
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 3400S-1-201L
POT 200 OHM 5W WIREWOUND LINEAR

POT 200 OHM 5W WIREWOUND LINEAR

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3400S-1-201L-ND 84-3400S-1-201L 62K3176 3400S-1-201L
Product Name Rotary Potentiometers, Rheostats 200 OHM 5W Rheostat Wirewound Potentiometer, 200 Ohm, 0.03, 5W; Track Resistance Bourns Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Resistance Range 200 ohms 200 ohms 200 ohms
Tolerance 3 +/- % 3 +/- % 3 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756319 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details