Bourns, Inc. Trimmer Potentiometers 3386X-1-504LF

Description
3386X side adj cermet trimmer,500K 10mm
Request a Quote Datasheet
Description
3386X side adj cermet trimmer,500K 10mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 5222946 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5222946
Trimmer Potentiometers 5222946
3386X side adj cermet trimmer,500K 10mm

3386X side adj cermet trimmer,500K 10mm

Supplier's Site
Laguna Hills, CA, United States
Trimmer Potentiometers - 3386X-1-504LF
855749-3386X-1-504LF
Trimmer Potentiometers - 3386X-1-504LF 855749-3386X-1-504LF
Manufacturer: Bourns Inc. Win Source Part Number: 855749-3386X-1-504LF Series: Trimpot® 3386 - Sealed Features: 500 kOhms Trimmer Potentiometer 1.0 Turn Package: Tube Family Name: 3386X Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Affected HTSUS: 8533.40.8050 Other Part Number: 3386X1504LF, 3386X-1-504LF-ND, 3386X-504LF

Manufacturer: Bourns Inc.
Win Source Part Number: 855749-3386X-1-504LF
Series: Trimpot® 3386 - Sealed
Features: 500 kOhms Trimmer Potentiometer 1.0 Turn
Package: Tube
Family Name: 3386X
Categories: Potentiometers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Other Part Number: 3386X1504LF, 3386X-1-504LF-ND, 3386X-504LF

Buy Now Datasheet
Trimmer Potentiometers - 3386X-504LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3386X-504LF-ND
Trimmer Potentiometers 3386X-504LF-ND
500 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

500 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

Buy Now Datasheet
500KOHM 0.5W Trimmer Potentiometer - 80-3386X-1-504LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500KOHM 0.5W Trimmer Potentiometer
80-3386X-1-504LF
500KOHM 0.5W Trimmer Potentiometer 80-3386X-1-504LF
TRIMMER 500KOHM 0.5W PC PIN SIDE Product overview: 3386X-1-504LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500KOHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500KOHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3386X-1-504LF can be used for catalog matching and distributor lookup.

TRIMMER 500KOHM 0.5W PC PIN SIDE Product overview: 3386X-1-504LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500KOHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500KOHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3386X-1-504LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer, Pot, 500K, 1Turn, Th; Trimpot Type Bourns - 39K2294 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 500K, 1Turn, Th; Trimpot Type Bourns
39K2294
Trimmer, Pot, 500K, 1Turn, Th; Trimpot Type Bourns 39K2294
TRIMMER, POT, 500K, 1TURN, TH; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:500kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3386 Series; MSL:- RoHS Compliant: Yes

TRIMMER, POT, 500K, 1TURN, TH; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:500kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3386 Series; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 5222946 855749-3386X-1-504LF 3386X-504LF-ND 80-3386X-1-504LF 39K2294
Product Name Trimmer Potentiometers Trimmer Potentiometers - 3386X-1-504LF Trimmer Potentiometers 500KOHM 0.5W Trimmer Potentiometer Trimmer, Pot, 500K, 1Turn, Th; Trimpot Type Bourns
Mounting / Packaging ThroughHole; Pin ThroughHole ThroughHole
Configuration Single Turn Single Resistor
Standards and Certifications RoHS RoHS RoHS
Potentiometer Type Digital Potentiometer Standard Potentiometer; Trimmer
Technology / Construction Cermet Cermet Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers