Bourns, Inc. Trimmer Potentiometers 3386X-1-503TLF

Description
50 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Finger Adjustment
Request a Quote Datasheet
Description
50 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Finger Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3386X-1-503TLF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3386X-1-503TLF-ND
Trimmer Potentiometers 3386X-1-503TLF-ND
50 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Finger Adjustment

50 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Finger Adjustment

Buy Now Datasheet
Trimmer, Pot, 50K, 1Turn, Th; Trimpot Type Bourns - 62J2523 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 50K, 1Turn, Th; Trimpot Type Bourns
62J2523
Trimmer, Pot, 50K, 1Turn, Th; Trimpot Type Bourns 62J2523
TRIMMER, POT, 50K, 1TURN, TH; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Finger Adjust; Track Resistance:50kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3386 Series; MSL:- RoHS Compliant: Yes

TRIMMER, POT, 50K, 1TURN, TH; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Finger Adjust; Track Resistance:50kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3386 Series; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3386X-1-503TLF-ND 62J2523
Product Name Trimmer Potentiometers Trimmer, Pot, 50K, 1Turn, Th; Trimpot Type Bourns
Technology / Construction Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers