Bourns, Inc. Trimmer Potentiometers - 3386X-1-503LF 3386X-1-503LF

Description
Manufacturer: Bourns Inc. Win Source Part Number: 855748-3386X-1-503LF Series: Trimpot® 3386 - Sealed Features: 50 kOhms Trimmer Potentiometer 1.0 Turn Package: Tube Family Name: 3386X Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Affected HTSUS: 8533.40.8050 Other Part Number: 3386X-1-503LF-ND, 3386X-503LF, 3386X1503LF
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 855748-3386X-1-503LF Series: Trimpot® 3386 - Sealed Features: 50 kOhms Trimmer Potentiometer 1.0 Turn Package: Tube Family Name: 3386X Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Affected HTSUS: 8533.40.8050 Other Part Number: 3386X-1-503LF-ND, 3386X-503LF, 3386X1503LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Trimmer Potentiometers - 3386X-1-503LF
855748-3386X-1-503LF
Trimmer Potentiometers - 3386X-1-503LF 855748-3386X-1-503LF
Manufacturer: Bourns Inc. Win Source Part Number: 855748-3386X-1-503LF Series: Trimpot® 3386 - Sealed Features: 50 kOhms Trimmer Potentiometer 1.0 Turn Package: Tube Family Name: 3386X Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Affected HTSUS: 8533.40.8050 Other Part Number: 3386X-1-503LF-ND, 3386X-503LF, 3386X1503LF

Manufacturer: Bourns Inc.
Win Source Part Number: 855748-3386X-1-503LF
Series: Trimpot® 3386 - Sealed
Features: 50 kOhms Trimmer Potentiometer 1.0 Turn
Package: Tube
Family Name: 3386X
Categories: Potentiometers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Other Part Number: 3386X-1-503LF-ND, 3386X-503LF, 3386X1503LF

Buy Now Datasheet
0.5W Trimmer Potentiometer - 80-3386X-1-503LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Trimmer Potentiometer
80-3386X-1-503LF
0.5W Trimmer Potentiometer 80-3386X-1-503LF
TRIMMER 50K OHM 0.5W PC PIN SIDE Product overview: 3386X-1-503LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3386X-1-503LF can be used for catalog matching and distributor lookup.

TRIMMER 50K OHM 0.5W PC PIN SIDE Product overview: 3386X-1-503LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3386X-1-503LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 7432476P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7432476P
Trimmer Potentiometers 7432476P
Single turn Cermet trimmer 50K 10% top

Single turn Cermet trimmer 50K 10% top

Supplier's Site
Trimmer Potentiometers - 7432476 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7432476
Trimmer Potentiometers 7432476
Single turn Cermet trimmer 50K 10% top

Single turn Cermet trimmer 50K 10% top

Supplier's Site
Trimmer Potentiometers - 1675211 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1675211
Trimmer Potentiometers 1675211
Single turn Cermet trimmer 50K 10% top

Single turn Cermet trimmer 50K 10% top

Supplier's Site
Trimmer Potentiometers - 3386X-503LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3386X-503LF-ND
Trimmer Potentiometers 3386X-503LF-ND
50 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

50 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometer, 50Kohm 1Turn Through Hole; Trimpot Type Bourns - 62J2522 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 50Kohm 1Turn Through Hole; Trimpot Type Bourns
62J2522
Trimmer Potentiometer, 50Kohm 1Turn Through Hole; Trimpot Type Bourns 62J2522
TRIMMER POTENTIOMETER, 50KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:50kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 50KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:50kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site Datasheet
Trimmer, Pot, 50K, 10%, 1Turn, Th; Track Resistance Bourns - 39K2293 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 50K, 10%, 1Turn, Th; Track Resistance Bourns
39K2293
Trimmer, Pot, 50K, 10%, 1Turn, Th; Track Resistance Bourns 39K2293
TRIMMER, POT, 50K, 10%, 1TURN, TH; Track Resistance:50kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3386 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER, POT, 50K, 10%, 1TURN, TH; Track Resistance:50kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3386 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site
Trimmer;Cermet;Rest 50 Kilohms;PCB;1 Turn;Pwr-Rtg 0.5W - 70154118 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 50 Kilohms;PCB;1 Turn;Pwr-Rtg 0.5W
70154118
Trimmer;Cermet;Rest 50 Kilohms;PCB;1 Turn;Pwr-Rtg 0.5W 70154118
3⁄8" Square units. Infinite resolution cermet element. Sealed to withstand wave soldering and immersion cleaning process. †Preferred pin styles for new designs. Features: Power Rating: 0.5 Watt @ +85°C Resistance Tolerance: ±10% Adjustability: ±0.05% Voltage Ratio Temperature Range: –55°C to 125°C Low Temperature Coefficient: ±100 PPM/°C Dielectric Strength: 900 VAC @ Sea Level Rotational Life: 200 Cycles Knob and Shaft Extensions Option Available

3⁄8" Square units. Infinite resolution cermet element. Sealed to withstand wave soldering and immersion cleaning process. †Preferred pin styles for new designs.
Features:

  • Power Rating: 0.5 Watt @ +85°C
  • Resistance Tolerance: ±10%
  • Adjustability: ±0.05% Voltage Ratio
  • Temperature Range: –55°C to 125°C
  • Low Temperature Coefficient: ±100 PPM/°C
  • Dielectric Strength: 900 VAC @ Sea Level
  • Rotational Life: 200 Cycles
  • Knob and Shaft Extensions Option Available
Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number 855748-3386X-1-503LF 80-3386X-1-503LF 7432476P 7432476 3386X-503LF-ND 62J2522 39K2293 70154118
Product Name Trimmer Potentiometers - 3386X-1-503LF 0.5W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometer, 50Kohm 1Turn Through Hole; Trimpot Type Bourns Trimmer, Pot, 50K, 10%, 1Turn, Th; Track Resistance Bourns Trimmer;Cermet;Rest 50 Kilohms;PCB;1 Turn;Pwr-Rtg 0.5W
Potentiometer Type Digital Potentiometer Standard Potentiometer; Trimmer Trimmer
Technology / Construction Cermet Cermet Cermet Cermet
Resistance Range 50000 ohms 50000 ohms 50000 ohms
Operating DC Voltage 300 volts
Operating AC Voltage 300 volts
Unlock Full Specs
to access all available technical data