50 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment
TRIMMER 50K OHM 0.5W PC PIN SIDE Product overview: 3386X-1-503 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3386X-1-503 can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 855747-3386X-1-503
Series: Trimpot® 3386 - Sealed
Features: 50 kOhms Trimmer Potentiometer 1.0 Turn
Package: Tube
Family Name: 3386X
Categories: Potentiometers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Other Part Number: 3386X-503, 3386X1503
TRIMMER POTENTIOMETER, 50KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:50kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: No
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 3386X-503-ND | 80-3386X-1-503 | 855747-3386X-1-503 | 01F7261 |
| Product Name | Trimmer Potentiometers | 0.5W Trimmer Potentiometer | Trimmer Potentiometers - 3386X-1-503 | Trimmer Potentiometer, 50Kohm 1Turn Through Hole; Trimpot Type Bourns |
| Technology / Construction | Cermet | Cermet | Cermet | |
| Mounting / Packaging | ThroughHole | ThroughHole | ||
| Potentiometer Type | Standard Potentiometer; Trimmer | Digital Potentiometer | ||
| Tolerance | 10 +/- % |