Bourns, Inc. Trimmer Potentiometers - 3386X-1-502LF 3386X-1-502LF

Description
Manufacturer: Bourns Inc. Win Source Part Number: 855746-3386X-1-502LF Series: Trimpot® 3386 - Sealed Features: 5 kOhms Trimmer Potentiometer 1.0 Turn Package: Tube Family Name: 3386X Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Affected HTSUS: 8533.40.8050 Other Part Number: 3386X-1-502LF-ND, 3386X-502LF, 3386X1502LF
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 855746-3386X-1-502LF Series: Trimpot® 3386 - Sealed Features: 5 kOhms Trimmer Potentiometer 1.0 Turn Package: Tube Family Name: 3386X Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Affected HTSUS: 8533.40.8050 Other Part Number: 3386X-1-502LF-ND, 3386X-502LF, 3386X1502LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Trimmer Potentiometers - 3386X-1-502LF
855746-3386X-1-502LF
Trimmer Potentiometers - 3386X-1-502LF 855746-3386X-1-502LF
Manufacturer: Bourns Inc. Win Source Part Number: 855746-3386X-1-502LF Series: Trimpot® 3386 - Sealed Features: 5 kOhms Trimmer Potentiometer 1.0 Turn Package: Tube Family Name: 3386X Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Affected HTSUS: 8533.40.8050 Other Part Number: 3386X-1-502LF-ND, 3386X-502LF, 3386X1502LF

Manufacturer: Bourns Inc.
Win Source Part Number: 855746-3386X-1-502LF
Series: Trimpot® 3386 - Sealed
Features: 5 kOhms Trimmer Potentiometer 1.0 Turn
Package: Tube
Family Name: 3386X
Categories: Potentiometers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Other Part Number: 3386X-1-502LF-ND, 3386X-502LF, 3386X1502LF

Buy Now Datasheet
0.5W Trimmer Potentiometer - 80-3386X-1-502LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Trimmer Potentiometer
80-3386X-1-502LF
0.5W Trimmer Potentiometer 80-3386X-1-502LF
TRIMMER 5K OHM 0.5W PC PIN SIDE Product overview: 3386X-1-502LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3386X-1-502LF can be used for catalog matching and distributor lookup.

TRIMMER 5K OHM 0.5W PC PIN SIDE Product overview: 3386X-1-502LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3386X-1-502LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3386X-502LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3386X-502LF-ND
Trimmer Potentiometers 3386X-502LF-ND
5 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

5 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

Buy Now Datasheet
Trimmer;Cermet;Rest 5 Kilohms;PCB;1 Turn;Pwr-Rtg 0.5W - 70154117 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 5 Kilohms;PCB;1 Turn;Pwr-Rtg 0.5W
70154117
Trimmer;Cermet;Rest 5 Kilohms;PCB;1 Turn;Pwr-Rtg 0.5W 70154117
3⁄8" Square units. Infinite resolution cermet element. Sealed to withstand wave soldering and immersion cleaning process. †Preferred pin styles for new designs. Features: Power Rating: 0.5 Watt @ +85°C Resistance Tolerance: ±10% Adjustability: ±0.05% Voltage Ratio Temperature Range: –55°C to 125°C Low Temperature Coefficient: ±100 PPM/°C Dielectric Strength: 900 VAC @ Sea Level Rotational Life: 200 Cycles Knob and Shaft Extensions Option Available

3⁄8" Square units. Infinite resolution cermet element. Sealed to withstand wave soldering and immersion cleaning process. †Preferred pin styles for new designs.
Features:

  • Power Rating: 0.5 Watt @ +85°C
  • Resistance Tolerance: ±10%
  • Adjustability: ±0.05% Voltage Ratio
  • Temperature Range: –55°C to 125°C
  • Low Temperature Coefficient: ±100 PPM/°C
  • Dielectric Strength: 900 VAC @ Sea Level
  • Rotational Life: 200 Cycles
  • Knob and Shaft Extensions Option Available
Supplier's Site
Trimmer Potentiometer, 5Kohm 1Turn Through Hole; Track Resistance Bourns - 62J2520 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 5Kohm 1Turn Through Hole; Track Resistance Bourns
62J2520
Trimmer Potentiometer, 5Kohm 1Turn Through Hole; Track Resistance Bourns 62J2520
TRIMMER POTENTIOMETER, 5KOHM 1TURN THROUGH HOLE; TRACK RESISTANCE:5KOHM; POWER RATING:500MW; RESISTANCE TOLERANCE: 10%; PRODUCT RANGE:TRIMPOT 3386 SERIES; NO. OF TURNS:1TURNS; POTENTIOMETER MOUNTING:THROUGH HOLE; PACKAGING:EACH ROHS COMPLIANT: YES

TRIMMER POTENTIOMETER, 5KOHM 1TURN THROUGH HOLE; TRACK RESISTANCE:5KOHM; POWER RATING:500MW; RESISTANCE TOLERANCE: 10%; PRODUCT RANGE:TRIMPOT 3386 SERIES; NO. OF TURNS:1TURNS; POTENTIOMETER MOUNTING:THROUGH HOLE; PACKAGING:EACH ROHS COMPLIANT: YES

Supplier's Site
Trimmer, Pot, 5K, 1Turn, Th; Trimpot Type Bourns - 39K2292 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 5K, 1Turn, Th; Trimpot Type Bourns
39K2292
Trimmer, Pot, 5K, 1Turn, Th; Trimpot Type Bourns 39K2292
TRIMMER, POT, 5K, 1TURN, TH; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:5kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3386 Series; Qualification:-RoHS Compliant: Yes

TRIMMER, POT, 5K, 1TURN, TH; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:5kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3386 Series; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 855746-3386X-1-502LF 80-3386X-1-502LF 3386X-502LF-ND 70154117 62J2520 39K2292
Product Name Trimmer Potentiometers - 3386X-1-502LF 0.5W Trimmer Potentiometer Trimmer Potentiometers Trimmer;Cermet;Rest 5 Kilohms;PCB;1 Turn;Pwr-Rtg 0.5W Trimmer Potentiometer, 5Kohm 1Turn Through Hole; Track Resistance Bourns Trimmer, Pot, 5K, 1Turn, Th; Trimpot Type Bourns
Potentiometer Type Digital Potentiometer Standard Potentiometer; Trimmer Trimmer
Technology / Construction Cermet Cermet Cermet Cermet
Resistance Range 5000 ohms 5000 ohms
Operating DC Voltage 300 volts
Operating AC Voltage 300 volts
Unlock Full Specs
to access all available technical data