Bourns, Inc. Trimmer Potentiometers - 3386X-1-501LF 3386X-1-501LF

Description
Manufacturer: Bourns Inc. Win Source Part Number: 763330-3386X-1-501LF Series: Trimpot 3386 - Sealed Packaging: Tube Termination Style: PC Pins Mounting Style: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Resistance (Ohms): 500 Number of Turns: 1 Adjustment Type: Side Adjustment Resistive Material: Cermet Family Name: 3386 Categories: Potentiometers, Variable Resistors Dimension: Square - 0.375" x 0.375" Face x 0.375" H (9.53mm x 9.53mm x 9.53mm) Alternative Parts (Cross-Reference): 67XR500LF; 67ZR500LF; PV34H501C01B00; ; Introduction Date: June 20, 2000 ECCN: EAR99 Country of Origin: Costa Rica Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 763330-3386X-1-501LF Series: Trimpot 3386 - Sealed Packaging: Tube Termination Style: PC Pins Mounting Style: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Resistance (Ohms): 500 Number of Turns: 1 Adjustment Type: Side Adjustment Resistive Material: Cermet Family Name: 3386 Categories: Potentiometers, Variable Resistors Dimension: Square - 0.375" x 0.375" Face x 0.375" H (9.53mm x 9.53mm x 9.53mm) Alternative Parts (Cross-Reference): 67XR500LF; 67ZR500LF; PV34H501C01B00; ; Introduction Date: June 20, 2000 ECCN: EAR99 Country of Origin: Costa Rica Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Trimmer Potentiometers - 3386X-1-501LF
763330-3386X-1-501LF
Trimmer Potentiometers - 3386X-1-501LF 763330-3386X-1-501LF
Manufacturer: Bourns Inc. Win Source Part Number: 763330-3386X-1-501LF Series: Trimpot 3386 - Sealed Packaging: Tube Termination Style: PC Pins Mounting Style: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Resistance (Ohms): 500 Number of Turns: 1 Adjustment Type: Side Adjustment Resistive Material: Cermet Family Name: 3386 Categories: Potentiometers, Variable Resistors Dimension: Square - 0.375" x 0.375" Face x 0.375" H (9.53mm x 9.53mm x 9.53mm) Alternative Parts (Cross-Reference): 67XR500LF; 67ZR500LF; PV34H501C01B00; ; Introduction Date: June 20, 2000 ECCN: EAR99 Country of Origin: Costa Rica Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 763330-3386X-1-501LF
Series: Trimpot 3386 - Sealed
Packaging: Tube
Termination Style: PC Pins
Mounting Style: Through Hole
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Resistance (Ohms): 500
Number of Turns: 1
Adjustment Type: Side Adjustment
Resistive Material: Cermet
Family Name: 3386
Categories: Potentiometers, Variable Resistors
Dimension: Square - 0.375" x 0.375" Face x 0.375" H (9.53mm x 9.53mm x 9.53mm)
Alternative Parts (Cross-Reference): 67XR500LF; 67ZR500LF; PV34H501C01B00; ;
Introduction Date: June 20, 2000
ECCN: EAR99
Country of Origin: Costa Rica
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
500 OHM 0.5W Trimmer Potentiometer - 80-3386X-1-501LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500 OHM 0.5W Trimmer Potentiometer
80-3386X-1-501LF
500 OHM 0.5W Trimmer Potentiometer 80-3386X-1-501LF
TRIMMER 500 OHM 0.5W PC PIN SIDE Product overview: 3386X-1-501LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3386X-1-501LF can be used for catalog matching and distributor lookup.

TRIMMER 500 OHM 0.5W PC PIN SIDE Product overview: 3386X-1-501LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3386X-1-501LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3386X-501LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3386X-501LF-ND
Trimmer Potentiometers 3386X-501LF-ND
500 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

500 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometer, 500 Ohm 1Turn Through Hole; Trimpot Type Bourns - 62J2518 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 500 Ohm 1Turn Through Hole; Trimpot Type Bourns
62J2518
Trimmer Potentiometer, 500 Ohm 1Turn Through Hole; Trimpot Type Bourns 62J2518
TRIMMER POTENTIOMETER, 500 OHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:500ohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 500 OHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:500ohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site Datasheet
Trimmer, 500R; Track Resistance Bourns - 39K2291 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 500R; Track Resistance Bourns
39K2291
Trimmer, 500R; Track Resistance Bourns 39K2291
TRIMMER, 500R; Track Resistance:500ohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3386 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

TRIMMER, 500R; Track Resistance:500ohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3386 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 763330-3386X-1-501LF 80-3386X-1-501LF 3386X-501LF-ND 62J2518 39K2291
Product Name Trimmer Potentiometers - 3386X-1-501LF 500 OHM 0.5W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometer, 500 Ohm 1Turn Through Hole; Trimpot Type Bourns Trimmer, 500R; Track Resistance Bourns
Technology / Construction Cermet Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole ThroughHole ThroughHole
Potentiometer Type Digital Potentiometer Standard Potentiometer; Trimmer
Resistance Range 500 ohms 500 ohms 500 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data