22 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment
3386X 1 turn Cermet trimmer 22K 10%
3386X 1 turn Cermet trimmer 22K 10%
3386X 1 turn Cermet trimmer 22K 10%
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers |
| Product Number | 3386X-1-223LF-ND | 7859581P | 7859581 |
| Product Name | Trimmer Potentiometers | Trimmer Potentiometers | Trimmer Potentiometers |
| Technology / Construction | Cermet | ||
| Mounting / Packaging | ThroughHole | ThroughHole; Solder pin | |
| Potentiometer Type | Standard Potentiometer; Trimmer | ||
| Tolerance | 10 +/- % |