Bourns, Inc. Trimmer Potentiometers 3386X-1-152LF

Description
1.5 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment
Request a Quote Datasheet
Description
1.5 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3386X-1-152LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3386X-1-152LF-ND
Trimmer Potentiometers 3386X-1-152LF-ND
1.5 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

1.5 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 7859565P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7859565P
Trimmer Potentiometers 7859565P
3386X 1 turn Cermet trimmer 1K5 10%

3386X 1 turn Cermet trimmer 1K5 10%

Supplier's Site
Trimmer Potentiometers - 7859565 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7859565
Trimmer Potentiometers 7859565
3386X 1 turn Cermet trimmer 1K5 10%

3386X 1 turn Cermet trimmer 1K5 10%

Supplier's Site
Trimmer Potentiometers - 1617017 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1617017
Trimmer Potentiometers 1617017
3386X 1 turn Cermet trimmer 1K5 10%

3386X 1 turn Cermet trimmer 1K5 10%

Supplier's Site
Trimmer, Pot, 1K5, 1Turn, Th; Trimpot Type Bourns - 06X9160 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 1K5, 1Turn, Th; Trimpot Type Bourns
06X9160
Trimmer, Pot, 1K5, 1Turn, Th; Trimpot Type Bourns 06X9160
TRIMMER, POT, 1K5, 1TURN, TH; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:1.5kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3386 Series; MSL:- RoHS Compliant: Yes

TRIMMER, POT, 1K5, 1TURN, TH; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:1.5kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3386 Series; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3386X-1-152LF-ND 7859565P 7859565 06X9160
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer, Pot, 1K5, 1Turn, Th; Trimpot Type Bourns
Technology / Construction Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole; Solder pin ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers