Bourns, Inc. Trimmer Potentiometers 3386X-1-105LF

Description
Single turn Cermet trimmer 1M 10% top
Request a Quote Datasheet
Description
Single turn Cermet trimmer 1M 10% top
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 7432451P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7432451P
Trimmer Potentiometers 7432451P
Single turn Cermet trimmer 1M 10% top

Single turn Cermet trimmer 1M 10% top

Supplier's Site
Trimmer Potentiometers - 7432451 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7432451
Trimmer Potentiometers 7432451
Single turn Cermet trimmer 1M 10% top

Single turn Cermet trimmer 1M 10% top

Supplier's Site
Trimmer Potentiometers - 1617085 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1617085
Trimmer Potentiometers 1617085
Single turn Cermet trimmer 1M 10% top

Single turn Cermet trimmer 1M 10% top

Supplier's Site
Trimmer Potentiometers - 3386X-105LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3386X-105LF-ND
Trimmer Potentiometers 3386X-105LF-ND
1 MOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

1 MOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

Buy Now Datasheet
Trimmer;Cermet;Rest 1 Megohms;PCB;1 Turn;Pwr-Rtg 0.5W - 70154115 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 1 Megohms;PCB;1 Turn;Pwr-Rtg 0.5W
70154115
Trimmer;Cermet;Rest 1 Megohms;PCB;1 Turn;Pwr-Rtg 0.5W 70154115
3⁄8" Square units. Infinite resolution cermet element. Sealed to withstand wave soldering and immersion cleaning process. †Preferred pin styles for new designs. Features: Power Rating: 0.5 Watt @ +85°C Resistance Tolerance: ±10% Adjustability: ±0.05% Voltage Ratio Temperature Range: –55°C to 125°C Low Temperature Coefficient: ±100 PPM/°C Dielectric Strength: 900 VAC @ Sea Level Rotational Life: 200 Cycles Knob and Shaft Extensions Option Available

3⁄8" Square units. Infinite resolution cermet element. Sealed to withstand wave soldering and immersion cleaning process. †Preferred pin styles for new designs.
Features:

  • Power Rating: 0.5 Watt @ +85°C
  • Resistance Tolerance: ±10%
  • Adjustability: ±0.05% Voltage Ratio
  • Temperature Range: –55°C to 125°C
  • Low Temperature Coefficient: ±100 PPM/°C
  • Dielectric Strength: 900 VAC @ Sea Level
  • Rotational Life: 200 Cycles
  • Knob and Shaft Extensions Option Available
Supplier's Site
Trimmer, Pot, 1Mohm, 10%, 1Turn, Th; Track Resistance Bourns - 39K2286 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 1Mohm, 10%, 1Turn, Th; Track Resistance Bourns
39K2286
Trimmer, Pot, 1Mohm, 10%, 1Turn, Th; Track Resistance Bourns 39K2286
TRIMMER, POT, 1MOHM, 10%, 1TURN, TH; Track Resistance:1Mohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3386 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER, POT, 1MOHM, 10%, 1TURN, TH; Track Resistance:1Mohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3386 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 7432451P 7432451 3386X-105LF-ND 70154115 39K2286
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer;Cermet;Rest 1 Megohms;PCB;1 Turn;Pwr-Rtg 0.5W Trimmer, Pot, 1Mohm, 10%, 1Turn, Th; Track Resistance Bourns
Configuration Single Turn Single Turn Single Turn Single Resistor
Standards and Certifications RoHS RoHS RoHS
Mounting / Packaging ThroughHole; Pin ThroughHole PCB ThroughHole
Technology / Construction Cermet Cermet
Potentiometer Type Standard Potentiometer; Trimmer Trimmer
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers