3386X 1 turn Cermet trimmer 100R 10%
100 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment
TRIMMER POTENTIOMETER, 100 OHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:100ohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 1675298 | 3386X-101LF-ND | 62J2478 |
| Product Name | Trimmer Potentiometers | Trimmer Potentiometers | Trimmer Potentiometer, 100 Ohm 1Turn Through Hole; Trimpot Type Bourns |
| Mounting / Packaging | ThroughHole; Solder pin | ThroughHole | ThroughHole |
| Configuration | Single Turn | Single Resistor | |
| Standards and Certifications | RoHS | RoHS | |
| Technology / Construction | Cermet | Cermet |