Bourns, Inc. 500KOHM 0.5W Trimmer Potentiometer 3386W-1-504LF

Description
TRIMMER 500KOHM 0.5W PC PIN SIDE Product overview: 3386W-1-504LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500KOHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500KOHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3386W-1-504LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 500KOHM 0.5W PC PIN SIDE Product overview: 3386W-1-504LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500KOHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500KOHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3386W-1-504LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
500KOHM 0.5W Trimmer Potentiometer - 80-3386W-1-504LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500KOHM 0.5W Trimmer Potentiometer
80-3386W-1-504LF
500KOHM 0.5W Trimmer Potentiometer 80-3386W-1-504LF
TRIMMER 500KOHM 0.5W PC PIN SIDE Product overview: 3386W-1-504LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500KOHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500KOHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3386W-1-504LF can be used for catalog matching and distributor lookup.

TRIMMER 500KOHM 0.5W PC PIN SIDE Product overview: 3386W-1-504LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500KOHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500KOHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3386W-1-504LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - 3386W-1-504LF
736442-3386W-1-504LF
Trimmer Potentiometers - 3386W-1-504LF 736442-3386W-1-504LF
Manufacturer: Bourns Inc. Win Source Part Number: 736442-3386W-1-504LF Packaging: Tube Termination Style: PC Pins Mounting Style: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Number of Turns: 1 Adjustment Type: Side Adjustment Resistive Material: Cermet Resistance: 500 kOhms Categories: Potentiometers, Variable Resistors Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Family Part Number: 3386W Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Power (W): 0.5W, 1/2W Parts Dimension: Square - 0.375" x 0.375" Face x 0.375" H (9.53mm x 9.53mm x 9.53mm)

Manufacturer: Bourns Inc.
Win Source Part Number: 736442-3386W-1-504LF
Packaging: Tube
Termination Style: PC Pins
Mounting Style: Through Hole
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Number of Turns: 1
Adjustment Type: Side Adjustment
Resistive Material: Cermet
Resistance: 500 kOhms
Categories: Potentiometers, Variable Resistors
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Family Part Number: 3386W
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Power (W): 0.5W, 1/2W
Parts Dimension: Square - 0.375" x 0.375" Face x 0.375" H (9.53mm x 9.53mm x 9.53mm)

Buy Now
Trimmer Potentiometers - 3386W-504LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3386W-504LF-ND
Trimmer Potentiometers 3386W-504LF-ND
500 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

500 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

Buy Now Datasheet
Trimmer, Pot, 500K, 1Turn, Th; Trimpot Type Bourns - 39K2281 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 500K, 1Turn, Th; Trimpot Type Bourns
39K2281
Trimmer, Pot, 500K, 1Turn, Th; Trimpot Type Bourns 39K2281
TRIMMER, POT, 500K, 1TURN, TH; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:500kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3386 Series; MSL:- RoHS Compliant: Yes

TRIMMER, POT, 500K, 1TURN, TH; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:500kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3386 Series; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 80-3386W-1-504LF 736442-3386W-1-504LF 3386W-504LF-ND 39K2281
Product Name 500KOHM 0.5W Trimmer Potentiometer Trimmer Potentiometers - 3386W-1-504LF Trimmer Potentiometers Trimmer, Pot, 500K, 1Turn, Th; Trimpot Type Bourns
Technology / Construction Cermet Cermet Cermet Cermet
Resistance Range 500000 ohms 500000 ohms
Operating DC Voltage 300 volts
Operating AC Voltage 300 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data