Bourns, Inc. Trimmer Potentiometers 3386W-1-501LF

Description
500 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment
Request a Quote Datasheet
Description
500 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3386W-501LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3386W-501LF-ND
Trimmer Potentiometers 3386W-501LF-ND
500 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

500 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

Buy Now Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - 3386W-1-501LF
717236-3386W-1-501LF
Trimmer Potentiometers - 3386W-1-501LF 717236-3386W-1-501LF
Manufacturer: Bourns Inc. Win Source Part Number: 717236-3386W-1-501LF Packaging: Tube Termination Style: PC Pins Mounting Style: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Number of Turns: 1 Adjustment Type: Side Adjustment Resistive Material: Cermet Resistance: 500 Ohms Categories: Potentiometers, Variable Resistors Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Family Part Number: 3386W Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Power (W): 0.5W, 1/2W Parts Dimension: Square - 0.375" x 0.375" Face x 0.375" H (9.53mm x 9.53mm x 9.53mm)

Manufacturer: Bourns Inc.
Win Source Part Number: 717236-3386W-1-501LF
Packaging: Tube
Termination Style: PC Pins
Mounting Style: Through Hole
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Number of Turns: 1
Adjustment Type: Side Adjustment
Resistive Material: Cermet
Resistance: 500 Ohms
Categories: Potentiometers, Variable Resistors
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Family Part Number: 3386W
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Power (W): 0.5W, 1/2W
Parts Dimension: Square - 0.375" x 0.375" Face x 0.375" H (9.53mm x 9.53mm x 9.53mm)

Buy Now
Trimmer Potentiometers - 5222895 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5222895
Trimmer Potentiometers 5222895
3386W side adj cermet trimmer,500R 10mm

3386W side adj cermet trimmer,500R 10mm

Supplier's Site
Trimmer Potentiometers - 5222895P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5222895P
Trimmer Potentiometers 5222895P
3386W side adj cermet trimmer,500R 10mm

3386W side adj cermet trimmer,500R 10mm

Supplier's Site
Trimmer Potentiometers - 1673440 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673440
Trimmer Potentiometers 1673440
3386W side adj cermet trimmer,500R 10mm

3386W side adj cermet trimmer,500R 10mm

Supplier's Site
500 OHM 0.5W Trimmer Potentiometer - 80-3386W-1-501LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500 OHM 0.5W Trimmer Potentiometer
80-3386W-1-501LF
500 OHM 0.5W Trimmer Potentiometer 80-3386W-1-501LF
TRIMMER 500 OHM 0.5W PC PIN SIDE Product overview: 3386W-1-501LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3386W-1-501LF can be used for catalog matching and distributor lookup.

TRIMMER 500 OHM 0.5W PC PIN SIDE Product overview: 3386W-1-501LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3386W-1-501LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometer, 500 Ohm 1Turn Through Hole; Track Resistance Bourns - 62J2466 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 500 Ohm 1Turn Through Hole; Track Resistance Bourns
62J2466
Trimmer Potentiometer, 500 Ohm 1Turn Through Hole; Track Resistance Bourns 62J2466
TRIMMER POTENTIOMETER, 500 OHM 1TURN THROUGH HOLE; TRACK RESISTANCE:500OHM; POWER RATING:500MW; RESISTANCE TOLERANCE: 10%; PRODUCT RANGE:TRIMPOT 3386 SERIES; NO. OF TURNS:1TURNS; POTENTIOMETER MOUNTING:THROUGH HOLE; PACKAGING:EACH ROHS COMPLIANT: YES

TRIMMER POTENTIOMETER, 500 OHM 1TURN THROUGH HOLE; TRACK RESISTANCE:500OHM; POWER RATING:500MW; RESISTANCE TOLERANCE: 10%; PRODUCT RANGE:TRIMPOT 3386 SERIES; NO. OF TURNS:1TURNS; POTENTIOMETER MOUNTING:THROUGH HOLE; PACKAGING:EACH ROHS COMPLIANT: YES

Supplier's Site
Trimmer, Pot, 500R, 1Turn, Th; Trimpot Type Bourns - 39K2278 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 500R, 1Turn, Th; Trimpot Type Bourns
39K2278
Trimmer, Pot, 500R, 1Turn, Th; Trimpot Type Bourns 39K2278
TRIMMER, POT, 500R, 1TURN, TH; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:500ohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3386 Series; MSL:- RoHS Compliant: Yes

TRIMMER, POT, 500R, 1TURN, TH; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:500ohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3386 Series; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 3386W-501LF-ND 717236-3386W-1-501LF 5222895 5222895P 80-3386W-1-501LF 62J2466 39K2278
Product Name Trimmer Potentiometers Trimmer Potentiometers - 3386W-1-501LF Trimmer Potentiometers Trimmer Potentiometers 500 OHM 0.5W Trimmer Potentiometer Trimmer Potentiometer, 500 Ohm 1Turn Through Hole; Track Resistance Bourns Trimmer, Pot, 500R, 1Turn, Th; Trimpot Type Bourns
Technology / Construction Cermet Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole ThroughHole; Pin ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer Digital Potentiometer
Resistance Range 500 ohms 500 ohms 500 ohms 500 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data