Bourns, Inc. Trimmer Potentiometers 3386W-1-254LF

Description
250 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment
Request a Quote Datasheet
Description
250 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3386W-254LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3386W-254LF-ND
Trimmer Potentiometers 3386W-254LF-ND
250 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

250 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometer, 250Kohm 1Turn Through Hole; Trimpot Type Bourns - 62J2463 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 250Kohm 1Turn Through Hole; Trimpot Type Bourns
62J2463
Trimmer Potentiometer, 250Kohm 1Turn Through Hole; Trimpot Type Bourns 62J2463
TRIMMER POTENTIOMETER, 250KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:250kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mWRoHS Compliant: Yes

TRIMMER POTENTIOMETER, 250KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:250kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mWRoHS Compliant: Yes

Supplier's Site
TRIMMER;CERMET;REST 250 KILOHMS;PCB;1 TURN;PWR-RTG 0.5W - 70154899 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRIMMER;CERMET;REST 250 KILOHMS;PCB;1 TURN;PWR-RTG 0.5W
70154899
TRIMMER;CERMET;REST 250 KILOHMS;PCB;1 TURN;PWR-RTG 0.5W 70154899
TRIMMER;CERMET;REST 250 KILOHMS;PCB;1 TURN;PWR-RTG 0.5W

TRIMMER;CERMET;REST 250 KILOHMS;PCB;1 TURN;PWR-RTG 0.5W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers
Product Number 3386W-254LF-ND 62J2463 70154899
Product Name Trimmer Potentiometers Trimmer Potentiometer, 250Kohm 1Turn Through Hole; Trimpot Type Bourns TRIMMER;CERMET;REST 250 KILOHMS;PCB;1 TURN;PWR-RTG 0.5W
Technology / Construction Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer Trimmer
Unlock Full Specs
to access all available technical data