Bourns, Inc. Trimmer Potentiometers 3386W-1-254

Description
250 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment
Request a Quote Datasheet
Description
250 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3386W-254-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3386W-254-ND
Trimmer Potentiometers 3386W-254-ND
250 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

250 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Potentiometers, Rheostats, and Trimmers
Product Number 3386W-254-ND
Product Name Trimmer Potentiometers
Technology / Construction Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Potentiometer - 34164812 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Resistance Range 2500 ohms
Tolerance 10 +/- %
View Details
Data Acquisition - Digital Potentiometers - AD5203ARUZ100 - Lingto Electronic Limited
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Digital Potentiometer
View Details
FM-4-2 Follower Arm Potentiometer - FM-4-2 - Placid Industries, Inc.
Specs
Resistance Range 500 ohms
View Details
Potentiometer Knobs - 2596957 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details