Bourns, Inc. Trimmer Potentiometers 3386W-1-204

Description
200 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment
Request a Quote Datasheet
Description
200 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3386W-204-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3386W-204-ND
Trimmer Potentiometers 3386W-204-ND
200 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

200 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Potentiometers, Rheostats, and Trimmers
Product Number 3386W-204-ND
Product Name Trimmer Potentiometers
Technology / Construction Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Digital Potentiometers - AD5220BRM50-REEL - Lingto Electronic Limited
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Digital Potentiometer
View Details
Potentiometer - 66628611 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Resistance Range 250 ohms
Tolerance 10 +/- %
View Details
ComEx Potentiometer - comex-potentiometer - BARTEC
Specs
Operating Temperature -48 to 29 C (-55 to 85 F)
View Details
Potentiometer Knobs - 2439541 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details