Bourns, Inc. Trimmer Potentiometers 3386W-1-203LF

Description
3386W side adj cermet trimmer,20K 10mm
Request a Quote Datasheet
Description
3386W side adj cermet trimmer,20K 10mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 5222889 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5222889
Trimmer Potentiometers 5222889
3386W side adj cermet trimmer,20K 10mm

3386W side adj cermet trimmer,20K 10mm

Supplier's Site
Trimmer Potentiometers - 5222889P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5222889P
Trimmer Potentiometers 5222889P
3386W side adj cermet trimmer,20K 10mm

3386W side adj cermet trimmer,20K 10mm

Supplier's Site
Trimmer Potentiometers - 1673439 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673439
Trimmer Potentiometers 1673439
3386W side adj cermet trimmer,20K 10mm

3386W side adj cermet trimmer,20K 10mm

Supplier's Site
0.5W Trimmer Potentiometer - 80-3386W-1-203LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Trimmer Potentiometer
80-3386W-1-203LF
0.5W Trimmer Potentiometer 80-3386W-1-203LF
TRIMMER 20K OHM 0.5W PC PIN SIDE Product overview: 3386W-1-203LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3386W-1-203LF can be used for catalog matching and distributor lookup.

TRIMMER 20K OHM 0.5W PC PIN SIDE Product overview: 3386W-1-203LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3386W-1-203LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - 3386W-1-203LF
763322-3386W-1-203LF
Trimmer Potentiometers - 3386W-1-203LF 763322-3386W-1-203LF
Manufacturer: Bourns Inc. Win Source Part Number: 763322-3386W-1-203LF Series: Trimpot 3386 - Sealed Packaging: Tube Termination Style: PC Pins Mounting Style: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Resistance (Ohms): 20k Number of Turns: 1 Adjustment Type: Side Adjustment Resistive Material: Cermet Family Name: 3386 Categories: Potentiometers, Variable Resistors Dimension: Square - 0.375" x 0.375" Face x 0.375" H (9.53mm x 9.53mm x 9.53mm) Alternative Parts (Cross-Reference): 67XR20KLF; PV34H203A01B00; PV34W203A01B00; ; Introduction Date: June 20, 2000 ECCN: EAR99 Country of Origin: Costa Rica Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 763322-3386W-1-203LF
Series: Trimpot 3386 - Sealed
Packaging: Tube
Termination Style: PC Pins
Mounting Style: Through Hole
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Resistance (Ohms): 20k
Number of Turns: 1
Adjustment Type: Side Adjustment
Resistive Material: Cermet
Family Name: 3386
Categories: Potentiometers, Variable Resistors
Dimension: Square - 0.375" x 0.375" Face x 0.375" H (9.53mm x 9.53mm x 9.53mm)
Alternative Parts (Cross-Reference): 67XR20KLF; PV34H203A01B00; PV34W203A01B00; ;
Introduction Date: June 20, 2000
ECCN: EAR99
Country of Origin: Costa Rica
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Trimmer Potentiometers - 3386W-203LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3386W-203LF-ND
Trimmer Potentiometers 3386W-203LF-ND
20 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

20 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

Buy Now Datasheet
Trimmer, Pot, 20K, 1Turn, Th; Trimpot Type Bourns - 39K2276 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 20K, 1Turn, Th; Trimpot Type Bourns
39K2276
Trimmer, Pot, 20K, 1Turn, Th; Trimpot Type Bourns 39K2276
TRIMMER, POT, 20K, 1TURN, TH; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:20kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3386 Series; MSL:- RoHS Compliant: Yes

TRIMMER, POT, 20K, 1TURN, TH; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:20kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3386 Series; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 5222889 5222889P 80-3386W-1-203LF 763322-3386W-1-203LF 3386W-203LF-ND 39K2276
Product Name Trimmer Potentiometers Trimmer Potentiometers 0.5W Trimmer Potentiometer Trimmer Potentiometers - 3386W-1-203LF Trimmer Potentiometers Trimmer, Pot, 20K, 1Turn, Th; Trimpot Type Bourns
Mounting / Packaging ThroughHole; Pin ThroughHole ThroughHole ThroughHole
Configuration Single Turn Single Turn Single Resistor
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 20000 ohms 20000 ohms 20000 ohms
Technology / Construction Cermet Cermet Cermet Cermet
Unlock Full Specs
to access all available technical data