Bourns, Inc. Trimmer Potentiometers 3386W-1-201LF

Description
200 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment
Request a Quote Datasheet
Description
200 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3386W-201LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3386W-201LF-ND
Trimmer Potentiometers 3386W-201LF-ND
200 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

200 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 5222867 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5222867
Trimmer Potentiometers 5222867
3386W side adj cermet trimmer,200R 10mm

3386W side adj cermet trimmer,200R 10mm

Supplier's Site
Trimmer Potentiometers - 1673486 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673486
Trimmer Potentiometers 1673486
3386W side adj cermet trimmer,200R 10mm

3386W side adj cermet trimmer,200R 10mm

Supplier's Site
Trimmer;Cermet;Rest 200 Ohms;PCB;1 Turn;Pwr 0.5W;Dim 0.375inLx0.375inWx0.19inH - 70154106 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 200 Ohms;PCB;1 Turn;Pwr 0.5W;Dim 0.375inLx0.375inWx0.19inH
70154106
Trimmer;Cermet;Rest 200 Ohms;PCB;1 Turn;Pwr 0.5W;Dim 0.375inLx0.375inWx0.19inH 70154106
3⁄8" Square units. Infinite resolution cermet element. Sealed to withstand wave soldering and immersion cleaning process. †Preferred pin styles for new designs. Features: Power Rating: 0.5 Watt @ +85°C Resistance Tolerance: ±10% Adjustability: ±0.05% Voltage Ratio Temperature Range: –55°C to 125°C Low Temperature Coefficient: ±100 PPM/°C Dielectric Strength: 900 VAC @ Sea Level Rotational Life: 200 Cycles Knob and Shaft Extensions Option Available

3⁄8" Square units. Infinite resolution cermet element. Sealed to withstand wave soldering and immersion cleaning process. †Preferred pin styles for new designs.
Features:

  • Power Rating: 0.5 Watt @ +85°C
  • Resistance Tolerance: ±10%
  • Adjustability: ±0.05% Voltage Ratio
  • Temperature Range: –55°C to 125°C
  • Low Temperature Coefficient: ±100 PPM/°C
  • Dielectric Strength: 900 VAC @ Sea Level
  • Rotational Life: 200 Cycles
  • Knob and Shaft Extensions Option Available
Supplier's Site
Trimmer Potentiometer, 200 Ohm 1Turn Through Hole; Trimpot Type Bourns - 62J2452 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 200 Ohm 1Turn Through Hole; Trimpot Type Bourns
62J2452
Trimmer Potentiometer, 200 Ohm 1Turn Through Hole; Trimpot Type Bourns 62J2452
TRIMMER POTENTIOMETER, 200 OHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:200ohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 200 OHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:200ohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3386W-201LF-ND 5222867 70154106 62J2452
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer;Cermet;Rest 200 Ohms;PCB;1 Turn;Pwr 0.5W;Dim 0.375inLx0.375inWx0.19inH Trimmer Potentiometer, 200 Ohm 1Turn Through Hole; Trimpot Type Bourns
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole; Pin PCB ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer Trimmer
Resistance Range 200 ohms 200 ohms
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R203JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1622512-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 523 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers