Bourns, Inc. Trimmer Potentiometers 3386W-1-104LF

Description
100 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment
Request a Quote Datasheet
Description
100 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3386W-104LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3386W-104LF-ND
Trimmer Potentiometers 3386W-104LF-ND
100 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

100 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 5222845P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5222845P
Trimmer Potentiometers 5222845P
3386W side adj cermet trimmer,100K 10mm

3386W side adj cermet trimmer,100K 10mm

Supplier's Site
Trimmer Potentiometers - 1673223 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673223
Trimmer Potentiometers 1673223
3386W side adj cermet trimmer,100K 10mm

3386W side adj cermet trimmer,100K 10mm

Supplier's Site
Trimmer Potentiometer, 100Kohm 1Turn Through Hole; Trimpot Type Bourns - 62J2447 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 100Kohm 1Turn Through Hole; Trimpot Type Bourns
62J2447
Trimmer Potentiometer, 100Kohm 1Turn Through Hole; Trimpot Type Bourns 62J2447
TRIMMER POTENTIOMETER, 100KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:100kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mWRoHS Compliant: Yes

TRIMMER POTENTIOMETER, 100KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:100kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mWRoHS Compliant: Yes

Supplier's Site
Trimmer, Pot, 100K, 10%, 1Turn, Th; Track Resistance Bourns - 39K2272 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 100K, 10%, 1Turn, Th; Track Resistance Bourns
39K2272
Trimmer, Pot, 100K, 10%, 1Turn, Th; Track Resistance Bourns 39K2272
TRIMMER, POT, 100K, 10%, 1TURN, TH; Track Resistance:100kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3386 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER, POT, 100K, 10%, 1TURN, TH; Track Resistance:100kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3386 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site
Trimmer;Cermet;Rest 100 Kilohms;PCB;1 Turn;Pwr-Rtg 0.5W - 70154104 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 100 Kilohms;PCB;1 Turn;Pwr-Rtg 0.5W
70154104
Trimmer;Cermet;Rest 100 Kilohms;PCB;1 Turn;Pwr-Rtg 0.5W 70154104
3⁄8" Square units. Infinite resolution cermet element. Sealed to withstand wave soldering and immersion cleaning process. †Preferred pin styles for new designs. Features: Power Rating: 0.5 Watt @ +85°C Resistance Tolerance: ±10% Adjustability: ±0.05% Voltage Ratio Temperature Range: –55°C to 125°C Low Temperature Coefficient: ±100 PPM/°C Dielectric Strength: 900 VAC @ Sea Level Rotational Life: 200 Cycles Knob and Shaft Extensions Option Available

3⁄8" Square units. Infinite resolution cermet element. Sealed to withstand wave soldering and immersion cleaning process. †Preferred pin styles for new designs.
Features:

  • Power Rating: 0.5 Watt @ +85°C
  • Resistance Tolerance: ±10%
  • Adjustability: ±0.05% Voltage Ratio
  • Temperature Range: –55°C to 125°C
  • Low Temperature Coefficient: ±100 PPM/°C
  • Dielectric Strength: 900 VAC @ Sea Level
  • Rotational Life: 200 Cycles
  • Knob and Shaft Extensions Option Available
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number 3386W-104LF-ND 5222845P 1673223 62J2447 39K2272 70154104
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometer, 100Kohm 1Turn Through Hole; Trimpot Type Bourns Trimmer, Pot, 100K, 10%, 1Turn, Th; Track Resistance Bourns Trimmer;Cermet;Rest 100 Kilohms;PCB;1 Turn;Pwr-Rtg 0.5W
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole; Pin ThroughHole ThroughHole PCB
Potentiometer Type Standard Potentiometer; Trimmer Trimmer
Tolerance 10 +/- % 10 +/- % 10 +/- %
Configuration Single Turn Single Turn Single Resistor Single Resistor Single Turn
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers