Bourns, Inc. Trimmer Potentiometers 3386W-1-102LF

Description
3386W side adj cermet trimmer,1K 10mm
Request a Quote Datasheet
Description
3386W side adj cermet trimmer,1K 10mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 5222823 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5222823
Trimmer Potentiometers 5222823
3386W side adj cermet trimmer,1K 10mm

3386W side adj cermet trimmer,1K 10mm

Supplier's Site
Trimmer Potentiometers - 5222823P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5222823P
Trimmer Potentiometers 5222823P
3386W side adj cermet trimmer,1K 10mm

3386W side adj cermet trimmer,1K 10mm

Supplier's Site
Trimmer Potentiometers - 1673484 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673484
Trimmer Potentiometers 1673484
3386W side adj cermet trimmer,1K 10mm

3386W side adj cermet trimmer,1K 10mm

Supplier's Site
Trimmer Potentiometers - 3386W-102LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3386W-102LF-ND
Trimmer Potentiometers 3386W-102LF-ND
1 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

1 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

Buy Now Datasheet
Trimmer;Cermet;Rest 1 Kilohms;PCB;1 Turn;Pwr-Rtg 0.5W - 70154103 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 1 Kilohms;PCB;1 Turn;Pwr-Rtg 0.5W
70154103
Trimmer;Cermet;Rest 1 Kilohms;PCB;1 Turn;Pwr-Rtg 0.5W 70154103
3⁄8" Square units. Infinite resolution cermet element. Sealed to withstand wave soldering and immersion cleaning process. †Preferred pin styles for new designs. Features: Power Rating: 0.5 Watt @ +85°C Resistance Tolerance: ±10% Adjustability: ±0.05% Voltage Ratio Temperature Range: –55°C to 125°C Low Temperature Coefficient: ±100 PPM/°C Dielectric Strength: 900 VAC @ Sea Level Rotational Life: 200 Cycles Knob and Shaft Extensions Option Available

3⁄8" Square units. Infinite resolution cermet element. Sealed to withstand wave soldering and immersion cleaning process. †Preferred pin styles for new designs.
Features:

  • Power Rating: 0.5 Watt @ +85°C
  • Resistance Tolerance: ±10%
  • Adjustability: ±0.05% Voltage Ratio
  • Temperature Range: –55°C to 125°C
  • Low Temperature Coefficient: ±100 PPM/°C
  • Dielectric Strength: 900 VAC @ Sea Level
  • Rotational Life: 200 Cycles
  • Knob and Shaft Extensions Option Available
Supplier's Site
Trimmer Potentiometer, 1Kohm 1Turn Through Hole; Trimpot Type Bourns - 62J2441 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 1Kohm 1Turn Through Hole; Trimpot Type Bourns
62J2441
Trimmer Potentiometer, 1Kohm 1Turn Through Hole; Trimpot Type Bourns 62J2441
TRIMMER POTENTIOMETER, 1KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 1KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site
Trimmer, Pot, 1K, 10%, 1Turn, Th; Track Resistance Bourns - 39K2270 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 1K, 10%, 1Turn, Th; Track Resistance Bourns
39K2270
Trimmer, Pot, 1K, 10%, 1Turn, Th; Track Resistance Bourns 39K2270
TRIMMER, POT, 1K, 10%, 1TURN, TH; Track Resistance:1kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3386 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER, POT, 1K, 10%, 1TURN, TH; Track Resistance:1kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3386 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 5222823 5222823P 3386W-102LF-ND 70154103 62J2441 39K2270
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer;Cermet;Rest 1 Kilohms;PCB;1 Turn;Pwr-Rtg 0.5W Trimmer Potentiometer, 1Kohm 1Turn Through Hole; Trimpot Type Bourns Trimmer, Pot, 1K, 10%, 1Turn, Th; Track Resistance Bourns
Mounting / Packaging ThroughHole; Pin ThroughHole PCB ThroughHole ThroughHole
Configuration Single Turn Single Turn Single Turn Single Resistor Single Resistor
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 1000 ohms 1000 ohms
Technology / Construction Cermet Cermet Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Adjustable Resistors - 2274832 - RS Components, Ltd.
Specs
Mounting / Packaging Tab Terminals; Vitreous
Resistance Range 330 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R114JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details