Bourns, Inc. Potentiometers, Variable Resistors - Trimmer Potentiometers 3386W-1-101LF

Description
Win Source Part Number: 1354431-3386W-1-101L F Category: Potentiometers, Variable Resistors - Trimmer Potentiometers Fake Threat In the Open Market: 30 pct. MSL Level: Not Applicable Mfr: Bourns Inc. Series: Trimpot® 3386 - Sealed Package: Tube Product Status: Active Base Product Number: 3386W Mounting Type: Through Hole HTSUS: 8533.40.8050 Tolerance: ±10% Size / Dimension: Square - 0.375" x 0.375" Face (9.53mm x 9.53mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 100 Ohms Power (Watts): 0.5W, 1/2W Termination Style: PC Pins Number of Turns: 1 Adjustment Type: Side Adjustment Resistive Material: Cermet
Request a Quote Datasheet
Description
Win Source Part Number: 1354431-3386W-1-101L F Category: Potentiometers, Variable Resistors - Trimmer Potentiometers Fake Threat In the Open Market: 30 pct. MSL Level: Not Applicable Mfr: Bourns Inc. Series: Trimpot® 3386 - Sealed Package: Tube Product Status: Active Base Product Number: 3386W Mounting Type: Through Hole HTSUS: 8533.40.8050 Tolerance: ±10% Size / Dimension: Square - 0.375" x 0.375" Face (9.53mm x 9.53mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 100 Ohms Power (Watts): 0.5W, 1/2W Termination Style: PC Pins Number of Turns: 1 Adjustment Type: Side Adjustment Resistive Material: Cermet
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers, Variable Resistors - Trimmer Potentiometers - 1354431-3386W-1-101LF - Win Source Electronics
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1354431-3386W-1-101LF
Potentiometers, Variable Resistors - Trimmer Potentiometers 1354431-3386W-1-101LF
Win Source Part Number: 1354431-3386W-1-101L F Category: Potentiometers, Variable Resistors - Trimmer Potentiometers Fake Threat In the Open Market: 30 pct. MSL Level: Not Applicable Mfr: Bourns Inc. Series: Trimpot® 3386 - Sealed Package: Tube Product Status: Active Base Product Number: 3386W Mounting Type: Through Hole HTSUS: 8533.40.8050 Tolerance: ±10% Size / Dimension: Square - 0.375" x 0.375" Face (9.53mm x 9.53mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 100 Ohms Power (Watts): 0.5W, 1/2W Termination Style: PC Pins Number of Turns: 1 Adjustment Type: Side Adjustment Resistive Material: Cermet

Win Source Part Number: 1354431-3386W-1-101LF
Category: Potentiometers, Variable Resistors - Trimmer Potentiometers
Fake Threat In the Open Market: 30 pct.
MSL Level: Not Applicable
Mfr: Bourns Inc.
Series: Trimpot® 3386 - Sealed
Package: Tube
Product Status: Active
Base Product Number: 3386W
Mounting Type: Through Hole
HTSUS: 8533.40.8050
Tolerance: ±10%
Size / Dimension: Square - 0.375" x 0.375" Face (9.53mm x 9.53mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 100 Ohms
Power (Watts): 0.5W, 1/2W
Termination Style: PC Pins
Number of Turns: 1
Adjustment Type: Side Adjustment
Resistive Material: Cermet

Buy Now Datasheet
Trimmer Potentiometers - 5222817 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5222817
Trimmer Potentiometers 5222817
3386W side adj cermet trimmer,100R 10mm

3386W side adj cermet trimmer,100R 10mm

Supplier's Site
Trimmer Potentiometers - 1673525 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673525
Trimmer Potentiometers 1673525
3386W side adj cermet trimmer,100R 10mm

3386W side adj cermet trimmer,100R 10mm

Supplier's Site
Trimmer Potentiometers - 3386W-101LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3386W-101LF-ND
Trimmer Potentiometers 3386W-101LF-ND
100 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

100 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

Buy Now Datasheet
100 OHM 0.5W Trimmer Potentiometer - 80-3386W-1-101LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 OHM 0.5W Trimmer Potentiometer
80-3386W-1-101LF
100 OHM 0.5W Trimmer Potentiometer 80-3386W-1-101LF
TRIMMER 100 OHM 0.5W PC PIN SIDE Product overview: 3386W-1-101LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3386W-1-101LF can be used for catalog matching and distributor lookup.

TRIMMER 100 OHM 0.5W PC PIN SIDE Product overview: 3386W-1-101LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3386W-1-101LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer;Cermet;Rest 100 Ohms;PCB;1 Turn;Pwr 0.5W;Dim 0.375inLx0.375inWx0.19inH - 70154102 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 100 Ohms;PCB;1 Turn;Pwr 0.5W;Dim 0.375inLx0.375inWx0.19inH
70154102
Trimmer;Cermet;Rest 100 Ohms;PCB;1 Turn;Pwr 0.5W;Dim 0.375inLx0.375inWx0.19inH 70154102
Trimmer;Cermet;Rest 100 Ohms;PCB;1 Turn;Pwr 0.5W;Dim 0.375inLx0.375inWx0. 19inH

Trimmer;Cermet;Rest 100 Ohms;PCB;1 Turn;Pwr 0.5W;Dim 0.375inLx0.375inWx0.19inH

Supplier's Site
Trimmer, Pot, 100R, 1Turn, Th; Trimpot Type Bourns - 39K2269 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 100R, 1Turn, Th; Trimpot Type Bourns
39K2269
Trimmer, Pot, 100R, 1Turn, Th; Trimpot Type Bourns 39K2269
TRIMMER, POT, 100R, 1TURN, TH; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:100ohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3386 Series; MSL:- RoHS Compliant: Yes

TRIMMER, POT, 100R, 1TURN, TH; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:100ohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3386 Series; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 1354431-3386W-1-101LF 5222817 3386W-101LF-ND 80-3386W-1-101LF 70154102 39K2269
Product Name Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers 100 OHM 0.5W Trimmer Potentiometer Trimmer;Cermet;Rest 100 Ohms;PCB;1 Turn;Pwr 0.5W;Dim 0.375inLx0.375inWx0.19inH Trimmer, Pot, 100R, 1Turn, Th; Trimpot Type Bourns
Technology / Construction Cermet Cermet Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole; Pin ThroughHole PCB ThroughHole
Potentiometer Type Digital Potentiometer Standard Potentiometer; Trimmer Trimmer
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data