Bourns, Inc. Trimmer Potentiometers 3386V-1-501LF

Description
500 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment
Request a Quote Datasheet
Description
500 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3386V-1-501LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3386V-1-501LF-ND
Trimmer Potentiometers 3386V-1-501LF-ND
500 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

500 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 6917670 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
6917670
Trimmer Potentiometers 6917670
Bourns 3386V-1-501LF

Bourns 3386V-1-501LF

Supplier's Site
Trimmer Potentiometers - 6917670P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
6917670P
Trimmer Potentiometers 6917670P
Bourns 3386V-1-501LF

Bourns 3386V-1-501LF

Supplier's Site
Trimmer Potentiometers - 1674578 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1674578
Trimmer Potentiometers 1674578
Bourns 3386V-1-501LF

Bourns 3386V-1-501LF

Supplier's Site
Trimmer, Pot, 500R, 1Turn, Th; Trimpot Type Bourns - 39K2265 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 500R, 1Turn, Th; Trimpot Type Bourns
39K2265
Trimmer, Pot, 500R, 1Turn, Th; Trimpot Type Bourns 39K2265
TRIMMER, POT, 500R, 1TURN, TH; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:500ohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3386 Series; MSL:- RoHS Compliant: Yes

TRIMMER, POT, 500R, 1TURN, TH; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:500ohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3386 Series; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3386V-1-501LF-ND 6917670 6917670P 39K2265
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer, Pot, 500R, 1Turn, Th; Trimpot Type Bourns
Technology / Construction Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole; Pc pin ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Resistance Range 500 ohms 500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details