Bourns, Inc. Trimmer Potentiometers 3386V-1-253

Description
25 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment
Request a Quote Datasheet
Description
25 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3386V-1-253-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3386V-1-253-ND
Trimmer Potentiometers 3386V-1-253-ND
25 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

25 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

Buy Now Datasheet
Trimmer 3/8 Sq St Cermet Rohs Compliant Bourns - 10C1316 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer 3/8 Sq St Cermet Rohs Compliant Bourns
10C1316
Trimmer 3/8 Sq St Cermet Rohs Compliant Bourns 10C1316
TRIMMER - 3/8 SQ ST CERMET ROHS COMPLIANT: NO

TRIMMER - 3/8 SQ ST CERMET ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3386V-1-253-ND 10C1316
Product Name Trimmer Potentiometers Trimmer 3/8 Sq St Cermet Rohs Compliant Bourns
Technology / Construction Cermet Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers