Bourns, Inc. Trimmer Potentiometers 3386V-1-203

Description
20 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment
Request a Quote Datasheet
Description
20 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3386V-1-203-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3386V-1-203-ND
Trimmer Potentiometers 3386V-1-203-ND
20 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

20 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Potentiometers, Rheostats, and Trimmers
Product Number 3386V-1-203-ND
Product Name Trimmer Potentiometers
Technology / Construction Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Potentiometers - 04-0989-0173 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details
FM-4-2 Follower Arm Potentiometer - FM-4-2 - Placid Industries, Inc.
Specs
Resistance Range 500 ohms
View Details
ComEx Global potentiometer module - comex global potentiometer module - BARTEC
Specs
Operating Temperature -48 to 29 C (-55 to 85 F)
View Details
Roll Cladded Current Sensing Resistor - WAF (1213) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1213
Resistance Range 4.87E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details