Bourns, Inc. Trimmer Potentiometers 3386V-1-202LF

Description
Bourns 3386V-1-202LF
Request a Quote Datasheet
Description
Bourns 3386V-1-202LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 6917673 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
6917673
Trimmer Potentiometers 6917673
Bourns 3386V-1-202LF

Bourns 3386V-1-202LF

Supplier's Site
Trimmer Potentiometers - 6917673P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
6917673P
Trimmer Potentiometers 6917673P
Bourns 3386V-1-202LF

Bourns 3386V-1-202LF

Supplier's Site
Trimmer Potentiometers - 1674579 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1674579
Trimmer Potentiometers 1674579
Bourns 3386V-1-202LF

Bourns 3386V-1-202LF

Supplier's Site
Trimmer Potentiometers - 3386V-1-202LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3386V-1-202LF-ND
Trimmer Potentiometers 3386V-1-202LF-ND
2 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

2 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

Buy Now Datasheet
Trimmer, Pot, 2K, 1Turn, Th; Trimpot Type Bourns - 39K2263 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 2K, 1Turn, Th; Trimpot Type Bourns
39K2263
Trimmer, Pot, 2K, 1Turn, Th; Trimpot Type Bourns 39K2263
TRIMMER, POT, 2K, 1TURN, TH; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:2kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3386 Series; Qualification:-RoHS Compliant: Yes

TRIMMER, POT, 2K, 1TURN, TH; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:2kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3386 Series; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 6917673 6917673P 3386V-1-202LF-ND 39K2263
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer, Pot, 2K, 1Turn, Th; Trimpot Type Bourns
Mounting / Packaging ThroughHole; Pc pin ThroughHole ThroughHole
Configuration Single Turn Single Turn Single Resistor
Resistance Taper Linear; Linear
Standards and Certifications RoHS; No RoHS; No RoHS
Unlock Full Specs
to access all available technical data