Bourns, Inc. Trimmer Potentiometers 3386V-1-201LF

Description
200 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment
Request a Quote Datasheet
Description
200 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3386V-1-201LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3386V-1-201LF-ND
Trimmer Potentiometers 3386V-1-201LF-ND
200 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

200 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 6917664 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
6917664
Trimmer Potentiometers 6917664
Bourns 3386V-1-201LF Potentiometer

Bourns 3386V-1-201LF Potentiometer

Supplier's Site
Trimmer Potentiometers - 6917664P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
6917664P
Trimmer Potentiometers 6917664P
Bourns 3386V-1-201LF Potentiometer

Bourns 3386V-1-201LF Potentiometer

Supplier's Site
Trimmer Potentiometers - 1616964 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1616964
Trimmer Potentiometers 1616964
Bourns 3386V-1-201LF Potentiometer

Bourns 3386V-1-201LF Potentiometer

Supplier's Site
Trimmer, Pot, 200R, 1Turn, Th; Trimpot Type Bourns - 39K2262 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 200R, 1Turn, Th; Trimpot Type Bourns
39K2262
Trimmer, Pot, 200R, 1Turn, Th; Trimpot Type Bourns 39K2262
TRIMMER, POT, 200R, 1TURN, TH; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:200ohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3386 Series; MSL:- RoHS Compliant: Yes

TRIMMER, POT, 200R, 1TURN, TH; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:200ohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3386 Series; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3386V-1-201LF-ND 6917664 6917664P 39K2262
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer, Pot, 200R, 1Turn, Th; Trimpot Type Bourns
Technology / Construction Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole; Pc pin ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Resistance Range 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details