Bourns, Inc. Trimmer Potentiometers 3386V-1-103LF

Description
3/8" Sq Trimming Pot, 1Turn Cermet, 10K
Request a Quote Datasheet
Description
3/8" Sq Trimming Pot, 1Turn Cermet, 10K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 6917658 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
6917658
Trimmer Potentiometers 6917658
3/8" Sq Trimming Pot, 1Turn Cermet, 10K

3/8" Sq Trimming Pot, 1Turn Cermet, 10K

Supplier's Site
Trimmer Potentiometers - 6917658P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
6917658P
Trimmer Potentiometers 6917658P
3/8" Sq Trimming Pot, 1Turn Cermet, 10K

3/8" Sq Trimming Pot, 1Turn Cermet, 10K

Supplier's Site
Trimmer Potentiometers - 1674575 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1674575
Trimmer Potentiometers 1674575
3/8" Sq Trimming Pot, 1Turn Cermet, 10K

3/8" Sq Trimming Pot, 1Turn Cermet, 10K

Supplier's Site
Trimmer Potentiometers - 3386V-1-103LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3386V-1-103LF-ND
Trimmer Potentiometers 3386V-1-103LF-ND
10 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

10 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

Buy Now Datasheet
Trimmer, Pot, 10K, 1Turn, Th; Trimpot Type Bourns - 39K2259 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 10K, 1Turn, Th; Trimpot Type Bourns
39K2259
Trimmer, Pot, 10K, 1Turn, Th; Trimpot Type Bourns 39K2259
TRIMMER, POT, 10K, 1TURN, TH; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3386 Series; MSL:- RoHS Compliant: Yes

TRIMMER, POT, 10K, 1TURN, TH; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3386 Series; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 6917658 6917658P 3386V-1-103LF-ND 39K2259
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer, Pot, 10K, 1Turn, Th; Trimpot Type Bourns
Mounting / Packaging ThroughHole; Pc pin ThroughHole ThroughHole
Configuration Single Turn Single Turn Single Resistor
Resistance Taper Linear; Linear
Standards and Certifications RoHS; No RoHS; No RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 1-1623705-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10000 ohms
View Details