Bourns, Inc. Trimmer Potentiometers 3386V-1-102LF

Description
1 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment
Request a Quote Datasheet
Description
1 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3386V-1-102LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3386V-1-102LF-ND
Trimmer Potentiometers 3386V-1-102LF-ND
1 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

1 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 6917654 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
6917654
Trimmer Potentiometers 6917654
Bourns 3386V-1-102LF

Bourns 3386V-1-102LF

Supplier's Site
Trimmer Potentiometers - 6917654P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
6917654P
Trimmer Potentiometers 6917654P
Bourns 3386V-1-102LF

Bourns 3386V-1-102LF

Supplier's Site
Trimmer Potentiometers - 1674574 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1674574
Trimmer Potentiometers 1674574
Bourns 3386V-1-102LF

Bourns 3386V-1-102LF

Supplier's Site
Trimmer Potentiometer, 1Kohm 1Turn Through Hole; Trimpot Type Bourns - 62J2402 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 1Kohm 1Turn Through Hole; Trimpot Type Bourns
62J2402
Trimmer Potentiometer, 1Kohm 1Turn Through Hole; Trimpot Type Bourns 62J2402
TRIMMER POTENTIOMETER, 1KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 1KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site
Trimmer, 1K; Track Resistance Bourns - 39K2258 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 1K; Track Resistance Bourns
39K2258
Trimmer, 1K; Track Resistance Bourns 39K2258
TRIMMER, 1K; Track Resistance:1kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3386 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

TRIMMER, 1K; Track Resistance:1kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3386 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 3386V-1-102LF-ND 6917654 6917654P 62J2402 39K2258
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometer, 1Kohm 1Turn Through Hole; Trimpot Type Bourns Trimmer, 1K; Track Resistance Bourns
Technology / Construction Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole; Pc pin ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 10 +/- % 10 +/- %
Configuration Single Turn Single Turn Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details