Bourns, Inc. Trimmer Potentiometers 3386V-1-101LF

Description
100 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment
Request a Quote Datasheet
Description
100 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3386V-1-101LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3386V-1-101LF-ND
Trimmer Potentiometers 3386V-1-101LF-ND
100 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

100 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 6917651 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
6917651
Trimmer Potentiometers 6917651
Bourns 3386V-1-101LF

Bourns 3386V-1-101LF

Supplier's Site
Trimmer Potentiometers - 6917651P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
6917651P
Trimmer Potentiometers 6917651P
Bourns 3386V-1-101LF

Bourns 3386V-1-101LF

Supplier's Site
Trimmer Potentiometers - 1674573 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1674573
Trimmer Potentiometers 1674573
Bourns 3386V-1-101LF

Bourns 3386V-1-101LF

Supplier's Site
Trimmer, Pot, 100R, 1Turn, Th; Trimpot Type Bourns - 39K2257 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 100R, 1Turn, Th; Trimpot Type Bourns
39K2257
Trimmer, Pot, 100R, 1Turn, Th; Trimpot Type Bourns 39K2257
TRIMMER, POT, 100R, 1TURN, TH; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:100ohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3386 Series; MSL:- RoHS Compliant: Yes

TRIMMER, POT, 100R, 1TURN, TH; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:100ohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3386 Series; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3386V-1-101LF-ND 6917651 6917651P 39K2257
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer, Pot, 100R, 1Turn, Th; Trimpot Type Bourns
Technology / Construction Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole; Pc pin ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details