Bourns, Inc. Trimmer Potentiometers 3386V-1-101

Description
100 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment
Request a Quote Datasheet
Description
100 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3386V-1-101-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3386V-1-101-ND
Trimmer Potentiometers 3386V-1-101-ND
100 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

100 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

Buy Now Datasheet
Trimmer, Potentiometer, 100 Ohm 1Turn Thru Hole; Adjustment Type Bourns - 04B4044 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Potentiometer, 100 Ohm 1Turn Thru Hole; Adjustment Type Bourns
04B4044
Trimmer, Potentiometer, 100 Ohm 1Turn Thru Hole; Adjustment Type Bourns 04B4044
TRIMMER, POTENTIOMETER, 100 OHM 1TURN THRU HOLE; Adjustment Type:Side; Leaded Process Compatible:No; No. of Turns:1; Operating Temperature Max:125°C; Operating Temperature Min:-55°C; Operating Temperature Range:-55°C to +125°C RoHS Compliant: No

TRIMMER, POTENTIOMETER, 100 OHM 1TURN THRU HOLE; Adjustment Type:Side; Leaded Process Compatible:No; No. of Turns:1; Operating Temperature Max:125°C; Operating Temperature Min:-55°C; Operating Temperature Range:-55°C to +125°C RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3386V-1-101-ND 04B4044
Product Name Trimmer Potentiometers Trimmer, Potentiometer, 100 Ohm 1Turn Thru Hole; Adjustment Type Bourns
Technology / Construction Cermet
Mounting / Packaging ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1469509 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details