Bourns, Inc. Trimmer Potentiometers 3386V-1-100LF

Description
10 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment
Request a Quote Datasheet
Description
10 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3386V-1-100LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3386V-1-100LF-ND
Trimmer Potentiometers 3386V-1-100LF-ND
10 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

10 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Potentiometers, Rheostats, and Trimmers
Product Number 3386V-1-100LF-ND
Product Name Trimmer Potentiometers
Technology / Construction Cermet
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Global potentiometer module - comex global potentiometer module - BARTEC
Specs
Operating Temperature -48 to 29 C (-55 to 85 F)
View Details
Roll Cladded Current Sensing Resistor - WAT (2512) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E-4 to 7.50E-4 ohms
Tolerance 1 to 5 +/- %
View Details
Data Acquisition - Data Acquisition - Digital Potentiometers - AD5207BRUZ50 - 909372-AD5207BRUZ50 - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Potentiometer Type Digital Potentiometer
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
22mm Potentiometer 800F PB - 800FP-POT4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Resistance Range 2500 ohms
View Details