Bourns, Inc. Trimmer Potentiometers 3386U-1-203R

Description
20 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
20 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3386U-1-203R-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3386U-1-203R-ND
Trimmer Potentiometers 3386U-1-203R-ND
20 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

20 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer 3/8 Sq St Cermet Rohs Compliant Bourns - 10C1300 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer 3/8 Sq St Cermet Rohs Compliant Bourns
10C1300
Trimmer 3/8 Sq St Cermet Rohs Compliant Bourns 10C1300
TRIMMER - 3/8 SQ ST CERMET ROHS COMPLIANT: NO

TRIMMER - 3/8 SQ ST CERMET ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3386U-1-203R-ND 10C1300
Product Name Trimmer Potentiometers Trimmer 3/8 Sq St Cermet Rohs Compliant Bourns
Technology / Construction Cermet Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details